EN
  • EN
  • DE

LM2931AZ-5.0RPG

Part No LM2931AZ-5.0RPG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 100 mA, Adjustable Output, LDO Voltage Regulator with 60 V Load Dump Protection | IC REG LINEAR 5V 100MA TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Output Type Fixed
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.6V at 100mA
Output Current 100mA
PSRR 90dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Supplier Device Package TO-92-3
Family Part Number LM2931A
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198307-LM2931AZ-5.0RPG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian LM2931AZ-5.0RPG CAD Model

Description

ON Semiconductor LM2931AZ-5.0RPG Voltage Regulator

The ON Semiconductor LM2931AZ-5.0RPG is a robust low dropout voltage regulator designed to accommodate a wide range of applications, including automotive electronics, battery-powered devices, and industrial control systems. This regulator offers a fixed output voltage of 5.0V, which is a common requirement for many electronic circuits.

Key Features

  • Output Voltage: The LM2931AZ-5.0RPG provides a steady 5V output, which is essential for consistent performance in a variety of electronic devices.
  • Low Dropout Voltage: It is characterized by its low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thus minimizing power loss and heat generation.
  • High Current Capacity: With the capability to deliver up to 100 mA of output current, this regulator can support a range of components and peripherals.
  • Robust Protection Features: The device includes built-in protection mechanisms such as overcurrent protection, thermal shutdown, and a reverse battery protection feature, making it highly reliable for demanding environments.
  • Wide Operating Temperature Range: The regulator is designed to operate over a broad temperature range, making it suitable for automotive and industrial applications that may experience extreme conditions.
  • Package: Available in a TO-92 package, the LM2931AZ-5.0RPG is easy to integrate into various circuit designs due to its compact form factor.

Applications

The LM2931AZ-5.0RPG is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Automotive electronics where voltage stability and reliability are critical
  • Battery-powered devices where extended battery life is essential
  • Portable instruments that require a stable power supply
  • Industrial control systems that demand consistent performance and durability

ON Semiconductor's commitment to high-quality components is reflected in the LM2931AZ-5.0RPG voltage regulator, which offers a reliable solution for designers looking to improve the stability and efficiency of their power supply circuits.

You May Also Be Interested in

Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess