EN
  • EN
  • DE
  • IT

LM324DR2G

Part No LM324DR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1MHZ 14SOIC / Op Amp Quad GP ±16V/32V 14-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.6 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 90nA
Voltage - Input Offset 2mV
Operating Supply Current 1.4mA
Channel Output Current 40mA
Supply Voltage - Operating 3 V to 32 V, ±1.5 V to 16 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 019076-LM324DR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name LM324
Introduction Date January 15, 1997
ECCN EAR99
Country of Origin China, Czech Republic, Philippines, United States of America
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian LM324DR2G CAD Model

Description

ON Semiconductor LM324DR2G Operational Amplifier

The LM324DR2G is a versatile and widely-used operational amplifier (op-amp) from ON Semiconductor, designed for a multitude of applications that require signal amplification. This particular model is part of the LM324 series, which is known for its low power consumption and stable operation.

The LM324DR2G offers four independent, high-gain, internally frequency-compensated op-amps which have been designed specifically to operate from a single power supply over a wide range of voltages. However, the device can also be used with dual power supplies if necessary, further enhancing its flexibility in various circuit configurations.

With its ability to operate at voltages ranging from 3V to 32V (or ±1.5V to ±16V for dual supply operations), the LM324DR2G is an excellent choice for designers working on projects that require a broad power supply range. This feature makes it suitable for battery-powered devices, automotive applications, and portable electronics where power efficiency is crucial.

Key features of the LM324DR2G include low direct current (DC) offset parameters and a wide bandwidth. Its low offset voltage ensures accurate signal amplification without significant deviation from the intended input, while its bandwidth capabilities allow for the op-amp to be used in applications that require a certain level of frequency response.

The LM324DR2G is provided in a small outline integrated circuit (SOIC) package, which is surface-mountable and ideal for space-constrained applications. The compact form factor does not compromise the op-amp's performance or reliability, making it a preferred choice for high-density electronic assemblies.

Applications for the LM324DR2G are diverse and include sensor amplifiers, DC gain blocks, and all the conventional op-amp circuits which can now be more easily implemented in single power supply systems. Its robust design also makes it suitable for industrial and control systems, where stability and reliability are of paramount importance.

Overall, the LM324DR2G from ON Semiconductor is a highly functional and reliable component that offers a combination of versatility, power efficiency, and ease of use for engineers and designers across various industries.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1188
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.3108
Texas Instruments
IC OPAMP GP 2 CIRCUIT 10VSSOP
Lowest to $0.8656
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $2.1881
Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $17.2519
Texas Instruments
IC INST AMP 1 CIRCUIT 8VSSOP
Lowest to $7.3309
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Need more? Email Us
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
Lowest to $0.4505
Diodes Incorporated
IC OPAMP GP 2 CIRCUIT 8SO
Lowest to $0.1079

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess