EN
  • EN
  • DE

LM350TG

Part No LM350TG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 3A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 33V
Output Current 3A
Operating Supply Current 10mA
PSRR 65dB to 80dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.2 V to 33 V
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 071259-LM350TG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM350TG CAD Model

Description

ON Semiconductor LM350TG Adjustable Voltage Regulator

The ON Semiconductor LM350TG is a versatile and robust adjustable voltage regulator designed for a wide array of applications requiring a variable output voltage. Capable of supplying in excess of 3A over an output voltage range of 1.2V to 33V, this regulator is notable for its ease of use and flexibility, making it an ideal choice for power supplies, battery chargers, and similar projects.

The LM350TG is part of the LM350 voltage regulator family, which is well-regarded for its reliability and performance. This three-terminal regulator is packaged in a TO-220 form factor, ensuring compatibility with a variety of circuit board layouts and designs. The device features thermal overload protection and short-circuit protection, providing a high level of safety and stability for your electronic devices.

Adjusting the output voltage is straightforward and requires only two external resistors to set the desired voltage level. This provides design engineers with the ability to fine-tune the voltage to meet specific requirements. Additionally, the LM350TG can be used in tandem with external components to create adjustable current sources or more complex power supply configurations.

Key Features of the LM350TG:

  • Output Voltage Range: 1.2V to 33V
  • Output Current in Excess of 3A
  • Output is Adjustable via Two External Resistors
  • Thermal Overload Protection
  • Short-Circuit Protection
  • TO-220 Package for Easy Implementation

With its robust design and comprehensive protection features, the LM350TG is a dependable component for any power regulation needs. Whether you're designing consumer electronics, industrial equipment, or experimenting with custom electronics projects, the LM350TG offers the performance and adaptability that modern applications demand.

ON Semiconductor's commitment to quality ensures that the LM350TG voltage regulator is a reliable choice for both hobbyists and professional engineers. Its combination of flexibility, power handling, and protection features make it an essential part of any power supply designer's toolkit.

You May Also Be Interested in

Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess