ON Semiconductor LM7905R Voltage Regulator
The LM7905R from ON Semiconductor is a robust, reliable negative voltage regulator designed to deliver a fixed output voltage of -5V. This regulator is part of the LM79xx series, which is well-regarded for its high efficiency and stability. The LM7905R is capable of sourcing up to 1A of output current, making it suitable for a wide range of applications, including power supplies, instrumentation, and consumer electronics.
Key Features
- Output Voltage: Fixed -5V output with high accuracy.
- Output Current: Capable of delivering up to 1A of continuous current.
- Thermal Overload Protection: Ensures the device remains safe even under conditions of excessive power dissipation.
- Short Circuit Protection: Provides additional safety by protecting the regulator and the connected devices from potential damage due to short circuits.
- No External Components Required: Designed for ease of use, this regulator typically does not need any external components for stable operation.
- Wide Operating Temperature Range: Suitable for use in diverse environments with a temperature range from -40°C to +125°C.
Applications
The LM7905R is versatile and can be used in a variety of electronic circuits where a stable -5V power rail is required. Common applications include:
- Power supplies for analog and digital circuits
- Motor control systems
- Battery chargers
- Automotive electronics
- Audio equipment
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the LM7905R is no exception. It is designed to meet the stringent requirements of the industrial and consumer markets, ensuring long-term reliability and performance. The LM7905R voltage regulator is a testament to ON Semiconductor's dedication to providing high-quality components for the electronics industry.