EN
  • EN
  • DE

LM9015C

Part No LM9015C
Manufacturer ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070262-LM9015C
Categories OEM Parts(J-L)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM9015C CAD Model

Description

ON Semiconductor LM9015C Overview

The LM9015C from ON Semiconductor is a high-performance, low-power operational amplifier that offers a perfect blend of features making it an ideal choice for a wide range of applications. This operational amplifier stands out due to its low noise performance, high voltage gain, and stable operation with capacitive loads. These characteristics make it suitable for audio applications, sensor interfaces, and other signal processing tasks that require precision and reliability.

Key Features

  • Low Noise: The LM9015C is designed to have a low voltage noise density, which is crucial for applications that require a clean signal amplification without additional noise.
  • High Voltage Gain: With a high open-loop voltage gain, this operational amplifier can amplify weak signals without significant loss of fidelity, ensuring that the output remains accurate and true to the original input.
  • Stable with Capacitive Loads: The ability to remain stable while driving capacitive loads makes the LM9015C highly versatile and suitable for a variety of buffering and filtering applications.
  • Wide Supply Range: It operates over a wide range of supply voltages, accommodating various power supply configurations and allowing for flexibility in circuit design.
  • Low Distortion: The LM9015C provides low harmonic distortion, which is essential for high-fidelity audio amplification and precision instrumentation.

Applications

The LM9015C is well-suited for numerous applications, including:

  • Professional audio equipment
  • High-quality audio signal processing
  • Precision data acquisition systems
  • Active filters and oscillators
  • Analog-to-digital converter (ADC) drivers
  • Sensor signal amplification

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LM9015C is no exception. The device is manufactured using robust processes that ensure high reliability and performance consistency over time. Whether for consumer electronics, industrial applications, or precision instrumentation, the LM9015C operational amplifier from ON Semiconductor is a trustworthy component designed to meet the needs of demanding electronic systems.

You May Also Be Interested in

Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess