The LMBZ5258BLT1G from ON Semiconductor is a high-quality Zener diode that offers a combination of stable performance and reliability for a wide range of electronic applications. This product is designed to provide voltage regulation protection within electronic circuits, ensuring that sensitive components are shielded from voltage spikes and variations that could potentially cause damage or affect performance.
Key Features
- Voltage Regulation: The LMBZ5258BLT1G features a nominal Zener voltage of 22V, making it suitable for applications that require a regulated voltage within this range.
- Power Dissipation: With a power dissipation of 225mW, this diode can handle a moderate amount of power, making it suitable for a variety of electronic circuits without compromising on performance.
- Package: This component comes in a small SOT-23 surface-mount package, which is ideal for space-constrained applications and allows for efficient PCB layout design.
- Temperature Stability: The LMBZ5258BLT1G is designed to operate over a wide temperature range, ensuring consistent performance even under varying environmental conditions.
- Tolerance: The Zener voltage tolerance is ±5%, providing precise voltage regulation for critical applications.
Applications
The versatile nature of the LMBZ5258BLT1G makes it suitable for a broad range of applications, including:
- Voltage regulation in consumer electronics
- Overvoltage protection in industrial systems
- Power management in portable devices
- Stabilization of sensitive electronic components
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the LMBZ5258BLT1G is no exception. Manufactured with high standards, this Zener diode ensures long-term reliability for your electronic projects. Whether you are designing a new product or maintaining existing equipment, the LMBZ5258BLT1G from ON Semiconductor is a dependable choice for your voltage regulation needs.