EN
  • EN
  • DE

LMV393DR2G

Part No LMV393DR2G
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMPARATOR DUAL GP LV 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type Open Drain
Supply Voltage - Operating 2.7 V to 5 V
Voltage - Input Offset (Max) 9mV @ 5V
Current - Input Bias (Max) 0.001μA @ 5V
Current - Output (Typ) 84mA @ 5V
Current - Quiescent (Max) 250μA
Propagation Delay (Max) 1.5μs
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1055697-LMV393DR2G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LMV393DR2G CAD Model

Description

ON Semiconductor LMV393DR2G Overview

The LMV393DR2G is a low-voltage, low-power dual voltage comparator designed by ON Semiconductor, a renowned leader in the semiconductor industry. This high-performance device is engineered for a variety of applications that require precise voltage comparison, such as in control systems, sensor interfaces, and portable electronics.

Key Features

  • Low Voltage Operation: The LMV393DR2G operates at a supply voltage range from 2.7V to 5.5V, making it suitable for battery-operated devices and low-voltage applications.
  • Low Power Consumption: With its low power design, the device consumes minimal power, which is critical for extending battery life in portable applications.
  • Dual Comparator: The device includes two independent voltage comparators, providing flexibility and saving space on the PCB.
  • High-Speed Response: The LMV393DR2G offers a fast response time, which is essential for applications that require quick feedback and decision-making.
  • Output Stage: The open-drain output stage allows for easy interfacing with other logic levels and the possibility to wire OR outputs.
  • Temperature Range: It operates within an extended temperature range, ensuring reliability and performance in varying environmental conditions.

Applications

The LMV393DR2G's versatility makes it an ideal choice for a wide array of applications, including:

  • Mobile phones and PDAs
  • Notebook computers
  • Alarm and security systems
  • Industrial sensors and controls
  • Consumer electronics
  • Automotive systems

Package and Quality

The LMV393DR2G comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. ON Semiconductor ensures high-quality manufacturing standards, and the device is RoHS compliant, adhering to environmental regulations.

Conclusion

With its low power consumption, dual comparator design, and high-speed operation, the LMV393DR2G from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and performance of their electronic systems. Its robustness and versatility cater to a broad spectrum of applications, making it a valuable component in the electronics industry.

You May Also Be Interested in

Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
625+ $0.0805 $50.3125
1,515+ $0.0661 $100.1415
2,345+ $0.0640 $150.0800
3,230+ $0.0620 $200.2600
4,175+ $0.0599 $250.0825
5,590+ $0.0537 $300.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,620 pieces
MOQ: 625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess