EN
  • EN
  • DE

MAX1487CUA+

Part No MAX1487CUA+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 1/1 Transceiver Half RS422, RS485 8-uMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Data Rate 2.5Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Device Package 8-uMAX
Win Source Part Number 111712-MAX1487CUA+
Ultra Librarian 3D Model Ultra Librarian MAX1487CUA+ CAD Model

Description

Maxim Integrated MAX1487CUA+ Overview

The MAX1487CUA+ is a robust, low-power transceiver module from Maxim Integrated, designed for RS-485 and RS-422 communications in harsh industrial environments. This device is particularly suitable for long-distance and high-speed applications where reliability and efficient data transmission are critical.

Key Features

  • High-Speed Operation: The MAX1487CUA+ is capable of data rates up to 2.5Mbps, making it ideal for high-speed data communication requirements.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low quiescent current, which is particularly beneficial for battery-powered and energy-saving applications.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, this transceiver can reliably function in extreme environmental conditions.
  • Half-Duplex Communication: This device supports half-duplex communication, allowing for bidirectional communication over a single pair of wires, which helps reduce the overall wiring costs.
  • Thermal Shutdown and Short-Circuit Protection: The MAX1487CUA+ includes built-in thermal shutdown and short-circuit protection to prevent damage from overheating and wiring faults.
  • Fail-Safe Receiver: The fail-safe feature ensures that the receiver output is in a high state if the inputs are open or shorted, or if the differential input voltages are less than 200mV.

Applications

The MAX1487CUA+ is versatile and can be used in a wide range of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Data Acquisition Systems
  • Point-of-Sale Terminals

Package and Reliability

The transceiver comes in a compact 8-pin µMAX package, which is not only space-saving but also offers a reliable connection in PCB designs. Moreover, the MAX1487CUA+ is designed to meet the stringent demands of industrial applications, ensuring robust performance where it counts.

With its combination of high-speed data transfer, low power consumption, and robust protection features, the MAX1487CUA+ from Maxim Integrated is an excellent choice for designers looking to implement reliable RS-485/RS-422 communication in their systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6463 $58.3408
39+ $2.9926 $116.7114
60+ $2.8991 $173.9460
83+ $2.8055 $232.8565
107+ $2.7119 $290.1733
143+ $2.4313 $347.6759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess