EN
  • EN
  • DE

LMV824

Part No LMV824
Manufacturer ON Semiconductor
Description Single, Dual, Quad Low Voltage, Rail-to-Rail Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1202282-LMV824
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV824 CAD Model

Description

The LMV824 from ON Semiconductor is a series of low-voltage operational amplifiers that deliver high performance in a compact package. These op-amps are designed for a wide range of applications, from consumer electronics to industrial control systems. They offer a perfect blend of low power consumption and high accuracy, making them suitable for battery-powered devices and power-sensitive applications.

Key Features

  • Low Power Consumption: The LMV824 operates with a power supply range of 2.7V to 5.5V, allowing for efficient operation in portable devices.
  • High Gain Bandwidth Product: With a gain bandwidth product of 5.5 MHz, these op-amps can handle a wide range of frequencies, making them versatile for various signal processing tasks.
  • Rail-to-Rail Output: The rail-to-rail output stage ensures maximum dynamic range, which is particularly beneficial in low-voltage applications.
  • Low Input Offset Voltage: The low input offset voltage minimizes error and improves overall system accuracy.
  • Low Input Bias Current: The op-amps feature a low input bias current, which is ideal for high-impedance sensor interfaces and precision applications.
  • Extended Temperature Range: These devices are capable of operating within a temperature range of -40°C to +125°C, accommodating a wide variety of environmental conditions.

Applications

  • Portable and battery-powered electronics
  • Signal conditioning
  • Sensor interfacing
  • Active filtering
  • Audio and video processing
  • Industrial control systems

The LMV824 operational amplifiers come in various packages, including the space-saving 14-pin TSSOP, providing flexibility for compact PCB layouts. With its low-voltage operation and high-performance characteristics, the LMV824 series from ON Semiconductor is an excellent choice for designers looking to optimize their applications for both power efficiency and precision.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess