EN
  • EN
  • DE

LP2951ACD-3.0G

Part No LP2951ACD-3.0G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 100 mA, Low Power Low Dropout Voltage Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 30V
Output Voltage 3V
Voltage Dropout (Maximum) 0.45V @ 100mA
Output Current 100mA
Operating Supply Current 120μA ~ 12mA
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1202772-LP2951ACD-3.0G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name LP2951
Introduction Date June 11, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian LP2951ACD-3.0G CAD Model

Description

ON Semiconductor LP2951ACD-3.0G Voltage Regulator

The ON Semiconductor LP2951ACD-3.0G is a versatile, low power voltage regulator with a fixed output voltage of 3.0V, designed to cater to a wide array of applications requiring a stable power supply. This highly reliable component is housed in a compact SOIC-8 package, making it suitable for space-constrained applications.

With its ability to deliver up to 100mA of output current, the LP2951ACD-3.0G is an excellent choice for low power consumption devices. Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, making it an ideal solution for battery-powered equipment.

One of the key features of this voltage regulator is its low quiescent current, which significantly extends battery life in portable electronics. Additionally, the LP2951ACD-3.0G offers thermal shutdown and current limit protection, safeguarding your devices against excessive heat and overcurrent conditions.

The LP2951ACD-3.0G also includes an error flag output that signals whenever the output voltage falls out of regulation, providing an extra layer of monitoring for sensitive applications. Moreover, it comes with a shutdown feature that allows the regulator to be switched off, further reducing power consumption when the device is not in use.

For applications requiring an adjustable output voltage, this regulator offers an external voltage divider, granting designers the flexibility to set the voltage according to their specific needs. The LP2951ACD-3.0G's stable operation without the need for an external bypass capacitor makes it a robust choice for a wide range of applications, including but not limited to consumer electronics, automotive modules, and industrial controls.

In summary, the ON Semiconductor LP2951ACD-3.0G is a highly efficient, low dropout voltage regulator that provides a steady 3.0V output, low quiescent current, and a suite of protection features, all in a small footprint, making it an invaluable component for designing reliable and power-efficient electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess