EN
  • EN
  • DE

LP2951CDMR2

Part No LP2951CDMR2
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 100 mA, Low Power Low Dropout Voltage Regulator | IC REG LIN POS ADJ 100MA MICRO8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Output Type Adjustable (Fixed)
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 1.235V (5V)
Maximum Output Voltage 30V
Maximum Dropout Voltage 0.45V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 120μA
Maximum Supply Current 12mA
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package Micro8
Family Part Number LP2951
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1202794-LP2951CDMR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2951CDMR2 CAD Model

Description

ON Semiconductor LP2951CDMR2 Voltage Regulator

The ON Semiconductor LP2951CDMR2 is a versatile, low-power voltage regulator designed to cater to a broad range of electronic applications. This device is particularly well-suited for battery-powered equipment due to its low quiescent current and power-saving features. It is capable of delivering a stable output voltage with a high degree of accuracy, which is essential for reliable operation of sensitive electronic circuits.

The LP2951CDMR2 is capable of providing up to 100 mA of output current, which makes it an excellent choice for small-scale applications where efficiency is crucial. It operates over a wide input voltage range from 2.0 V to 30 V, offering flexibility in various power supply configurations. The device is equipped with a variety of safety features, including short-circuit protection and thermal shutdown, which contribute to its robust performance and reliability in demanding situations.

One of the key advantages of the LP2951CDMR2 is its low dropout voltage, which enables it to continue regulating the output voltage even when the input-to-output differential is minimal. This feature is particularly beneficial in extending battery life in portable devices, as it allows the regulator to operate effectively even as the battery voltage declines.

Furthermore, the LP2951CDMR2 includes an error flag output that signals whenever the output voltage falls outside nominal conditions, which is useful for diagnostic purposes and system monitoring. An additional feature is the shutdown capability that allows the regulator to be switched off, thus reducing power consumption to nearly zero, which is ideal for power-sensitive applications.

This voltage regulator is available in a compact 8-pin SOIC package, ensuring a small footprint on the printed circuit board (PCB) and making it suitable for space-constrained applications. With its combination of performance, versatility, and compact design, the ON Semiconductor LP2951CDMR2 is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

Whether you are developing portable consumer electronics, automotive modules, or sophisticated industrial equipment, the LP2951CDMR2 from ON Semiconductor provides a reliable and efficient voltage regulation solution that can help achieve optimal performance of your application.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6488 $65.9520
90+ $1.3529 $121.7610
135+ $1.3106 $176.9310
185+ $1.2683 $234.6355
240+ $1.2261 $294.2640
320+ $1.0993 $351.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess