The LV11961HA-AH is a high-performance, low-voltage motor driver IC designed and manufactured by ON Semiconductor, a renowned leader in energy-efficient innovations. This integrated circuit is specifically engineered to cater to the precise and efficient control of small motors found in a wide array of applications, from consumer electronics to automotive subsystems.
Key Features
- Operating Voltage Range: The LV11961HA-AH is designed to function within a low voltage range, making it ideal for battery-powered and portable devices.
- Output Current: It can deliver a continuous output current, ensuring reliable performance for a variety of motor types.
- Low RDS(on): The device features a low on-resistance, which translates to reduced power loss and improved efficiency during operation.
- Protection Circuits: The motor driver includes multiple protection features such as thermal shutdown, under-voltage lockout, and overcurrent protection, ensuring the longevity and reliability of both the motor and the driver IC.
Applications
The versatility of the LV11961HA-AH allows it to be used in a multitude of applications where precise motor control is crucial. Some common applications include:
- Portable electronic devices
- Automotive applications such as mirror adjustment and headlight leveling
- Small industrial automation equipment
- Consumer electronics with motorized components
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
2.7V to 5.5V
Output Current (I<sub>out)
Up to 1.0A (continuous)
On-Resistance (RDS(on))
Low
Operating Temperature
-40°C to +85°C
With its compact package, the LV11961HA-AH is an excellent choice for designs where space is a premium without compromising on performance. Its integrated protection features and low power consumption make it a reliable and efficient solution for driving motors in modern electronic applications.