EN
  • EN
  • DE

SN74LVCZ16245ADLR

Part No SN74LVCZ16245ADLR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS | IC TXRX NON-INVERT 3.6V 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Transceiver, Non-Inverting
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-BSSOP
Supplier Device Package 48-SSOP
Family Part Number 74LVCZ16245
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255856-SN74LVCZ16245ADLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVCZ16245ADLR CAD Model

Description

SN74LVCZ16245ADLR - Texas Instruments 16-Bit Bus Transceiver

The SN74LVCZ16245ADLR is a state-of-the-art 16-bit bus transceiver from Texas Instruments, designed with the purpose of ensuring high-speed, bidirectional communication between data buses. This device is part of the LVC (Low-Voltage CMOS) family, which means it operates at a lower voltage with reduced power consumption, while maintaining excellent speed and performance characteristics.

With its wide operating voltage range of 1.65V to 3.6V, the SN74LVCZ16245ADLR is ideal for interfacing between different voltage domains within a system. This makes it exceptionally suitable for mixed-voltage applications where signal integrity and power efficiency are critical. Moreover, the device supports 5V tolerant inputs and outputs, allowing it to interface with legacy 5V logic without risking damage to the device.

The SN74LVCZ16245ADLR comes in a compact 48-pin SSOP (Shrink Small Outline Package) form factor, which is beneficial for space-constrained applications. Each of the 16 data input and output pins can be independently configured, providing the flexibility necessary for complex data manipulation and routing tasks. Additionally, the device features balanced output drive and input hysteresis, ensuring reliable operation even in noisy environments.

Key features of this bus transceiver include its high-drive outputs (-24mA Iol), which can drive capacitive loads and ensure strong signal integrity over long traces or in heavily loaded environments. The SN74LVCZ16245ADLR also boasts a fast propagation delay and transition times, which are critical for high-speed data transmission and minimize system latency.

For enhanced control, the device includes direction control (DIR) and output enable (OE) inputs, which allow for easy and precise management of data flow. This ensures that the SN74LVCZ16245ADLR can be seamlessly integrated into a variety of digital systems, from simple microcontroller interfaces to complex data communication architectures.

In summary, the SN74LVCZ16245ADLR from Texas Instruments is a versatile, high-performance bus transceiver that offers low-voltage operation, high-speed data transfer, and robust interfacing capabilities, making it an excellent choice for designers looking to optimize their digital systems for both power efficiency and data integrity.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess