EN
  • EN
  • DE

LV23002M-B-TLM-E

Part No LV23002M-B-TLM-E
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Misc ICs and Modules
Manufacturer ON Semiconductor
Win Source Part Number 303989-LV23002M-B-TLM-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LV23002M-B-TLM-E CAD Model

Description

Introducing the LV23002M-B-TLM-E: The High-Performance Motor Driver from ON Semiconductor

ON Semiconductor's LV23002M-B-TLM-E is a state-of-the-art motor driver designed to cater to the needs of modern applications requiring precise and efficient motor control. This compact, high-quality component is an ideal solution for driving small motors in a variety of electronic devices such as office automation equipment, consumer electronics, and automotive systems.

Key Features

  • Operating Voltage Range: The LV23002M-B-TLM-E operates within a voltage range of 2.7V to 5.5V, making it versatile for use in a broad spectrum of devices, from battery-operated gadgets to automotive applications.
  • Output Current: It is capable of delivering an output current that ensures smooth and reliable motor operation.
  • Low Saturation Voltage: The device features a low saturation voltage, which enhances its efficiency by minimizing power loss during operation.
  • Protection Features: It includes built-in thermal shutdown circuitry and overcurrent protection, safeguarding the device and the motor from potential damage due to excessive heat or current.
  • Package: The LV23002M-B-TLM-E comes in a compact SOP-10 package, allowing for space-efficient designs in tight PCB layouts.

Applications

The versatility of the LV23002M-B-TLM-E extends to a wide range of applications. It is particularly well-suited for:

  • Portable devices where power efficiency is critical
  • Automotive modules requiring robust performance in variable conditions
  • Office automation machines that demand consistent and reliable motor operation
  • Consumer electronics where space is at a premium and high integration is necessary

Why Choose the LV23002M-B-TLM-E?

ON Semiconductor's commitment to quality and performance is exemplified in the LV23002M-B-TLM-E motor driver. With its broad operating voltage range, efficient power usage, and protective features, this driver is engineered to provide a reliable solution for your motor driving needs. Its compact form factor and robust performance make it an excellent choice for designers looking to create sophisticated, space-conscious electronic products with top-tier motor control capabilities.

Whether you're developing the next generation of portable gadgets, automotive technology, or office automation systems, the LV23002M-B-TLM-E from ON Semiconductor is the motor driver that stands up to the challenge, delivering the performance and reliability required in today's competitive market.

You May Also Be Interested in

MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DIODE
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
DRIVER,ALGAAS,2 CH,+5V/50MA,-50V
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8813 $61.6910
160+ $0.7242 $115.8720
250+ $0.7011 $175.2750
345+ $0.6780 $233.9100
445+ $0.6560 $291.9200
590+ $0.5879 $346.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess