EN
  • EN
  • DE

LV25500PQA-NH

Part No LV25500PQA-NH
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description Tuners Receiver Tuner IC T/R / IC BROADCASTING RCVR FM 56WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Function Audio Signal Processor
Applications Communication Systems
Number of Channels 2
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Specifications FM
Package 56-WFQFN Exposed Pad
Manufacturer Package 56-WQFN (7x7)
Win Source Part Number 784708-LV25500PQA-NH
Popularity Medium
Supply and Demand Status Limited
Family Name LV25500PQA
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LV25500PQA-NH CAD Model

Description

ON Semiconductor LV25500PQA-NH: A Robust Automotive Power Management IC

The LV25500PQA-NH is a high-performance power management integrated circuit (IC) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This IC is specifically engineered to meet the rigorous demands of automotive applications, providing a reliable and efficient power management solution for vehicles.

Key Features

  • Voltage Regulation: The LV25500PQA-NH offers precise voltage regulation, ensuring stable power supply to critical automotive systems, which is vital for both performance and safety.
  • High Efficiency: With its advanced design, this IC operates at high efficiency, which helps in reducing power losses and improving the overall energy economy of the vehicle.
  • Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating, a critical feature for maintaining longevity and reliability under the hood.
  • Wide Operating Temperature Range: The device is designed to withstand the extreme temperature variations commonly found in automotive environments, ensuring consistent performance.
  • Robust Design: The LV25500PQA-NH is built to handle the harsh electrical conditions of automotive applications, including load dump and reverse battery protection.

Applications

The LV25500PQA-NH is ideal for a variety of automotive applications, such as:

  • Engine Control Units (ECUs)
  • Automotive Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain Systems
  • Body Control Modules

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the LV25500PQA-NH is no exception. It is manufactured to meet the stringent quality standards required for automotive components. The device's robust construction ensures it can handle the vibrations and shocks that are commonplace in automotive environments.

Conclusion

The LV25500PQA-NH from ON Semiconductor stands out as a power management solution that offers not only high efficiency and precision but also the durability needed for the automotive industry. With features like thermal protection and a wide operating temperature range, it is designed to deliver reliable performance for a wide array of automotive applications, helping to enhance vehicle safety, efficiency, and comfort.

You May Also Be Interested in

Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0311 $63.2177
16+ $7.4102 $118.5632
25+ $7.1786 $179.4650
34+ $6.9470 $236.1980
43+ $6.7156 $288.7708
58+ $6.0208 $349.2064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess