EN
  • EN
  • DE

LV5052V-TLM-E

Part No LV5052V-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 30SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 9.4 V to 16 V
Frequency - Switching 250kHz to 1.1MHz
Duty Cycle (Max) 82%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Power Good, Soft Start
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 30-SSOP
Win Source Part Number 206852-LV5052V-TLM-E
Ultra Librarian 3D Model Ultra Librarian LV5052V-TLM-E CAD Model

Description

The ON Semiconductor LV5052V-TLM-E is a high-performance, energy-efficient LED driver that is designed to meet the rigorous demands of modern lighting solutions. This compact and versatile driver is ideal for a wide range of applications, including automotive lighting, industrial illumination, and consumer electronics.

Key Features

  • Adjustable Output Current: The LV5052V-TLM-E allows for precise control over the output current, enabling users to customize the brightness and performance of their LED arrays.
  • High Efficiency: With its advanced circuit design, this LED driver operates with high efficiency, reducing energy consumption and heat generation, which extends the life of the LEDs.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device and the LEDs from damage due to overheating, ensuring reliable operation under various conditions.
  • Wide Input Voltage Range: This driver can accommodate a broad range of input voltages, making it suitable for diverse power supplies and electrical systems.
  • Compact Size: The small form factor of the LV5052V-TLM-E makes it easy to integrate into space-constrained designs without compromising performance.

Applications

The versatile nature of the LV5052V-TLM-E LED driver makes it an excellent choice for a host of applications:

  • Automotive interior and exterior lighting
  • Backlighting for LCD displays
  • General purpose LED illumination
  • Portable and battery-powered lighting
  • Signage and decorative lighting

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LV5052V-TLM-E is no exception. It is built using high-quality materials and is subjected to rigorous testing to ensure it meets the highest standards of reliability and performance.

Environmental Considerations

With a focus on environmental sustainability, the LV5052V-TLM-E is designed to be energy-efficient, helping to reduce the carbon footprint of lighting systems. Additionally, ON Semiconductor ensures that its products comply with international environmental regulations, such as RoHS.

You May Also Be Interested in

Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Lowest to $4.0465
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess