EN
  • EN
  • DE

LV52204MUTBG

Part No LV52204MUTBG
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description LED Boost Driver with PWM | IC LED DRIVER RGLTR DIM 6UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Voltage - Supply (Minimum) 2.7V
Voltage - Supply (Maximum) 5.5V
Current - Output / Channel 700mA (Switch)
Frequency 600kHz
Dimming PWM, Single-Wire
Applications Backlight
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-UDFN Exposed Pad
Supplier Device Package 6-UDFN (2x2)
Family Part Number LV52204
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 715053-LV52204MUTBG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LV52204MUTBG CAD Model

Description

ON Semiconductor LV52204MUTBG Overview

The LV52204MUTBG from ON Semiconductor is a high-performance, energy-efficient, integrated circuit designed for use in power management applications. This compact and versatile IC is ideal for a wide range of electronic devices, offering superior performance in a small package.

Key Features

  • High Efficiency: The LV52204MUTBG is engineered to provide exceptional power conversion efficiency, which helps to extend battery life in portable devices and reduces energy consumption in general applications.
  • Compact Size: Housed in a micro-sized package, this IC is perfect for space-constrained applications. Its small footprint allows for a more compact and streamlined design of the end product.
  • Integrated Functions: It comes with a range of integrated features that simplify circuit design, including protection circuits and power control functions, reducing the need for external components.
  • Wide Operating Voltage: This device supports a broad range of input voltages, making it suitable for various applications and ensuring compatibility with different power sources.
  • Low Standby Current: The LV52204MUTBG is designed to draw minimal current when in standby mode, contributing to the overall energy efficiency of the system it is used in.

Applications

The LV52204MUTBG is a versatile component that can be used in a variety of electronic systems, including:

  • Portable electronic devices such as smartphones, tablets, and laptops
  • Wearable technology like smartwatches and fitness trackers
  • Power supply modules for consumer electronics
  • Energy management systems in IoT devices
  • Automotive electronics that require efficient power management

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the LV52204MUTBG is no exception. It is built to meet the highest industry standards, ensuring long-term performance and stability in a wide range of operating conditions.

Conclusion

The LV52204MUTBG from ON Semiconductor is a powerful and efficient solution for modern power management challenges. Its compact size, high efficiency, and integrated features make it an ideal choice for designers looking to optimize their products for performance and power consumption.

You May Also Be Interested in

Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.1880
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1178 $50.3010
110+ $0.9172 $100.8920
170+ $0.8885 $151.0450
235+ $0.8599 $202.0765
305+ $0.8312 $253.5160
405+ $0.7452 $301.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess