EN
  • EN
  • DE

LV5686PVC-XH

Part No LV5686PVC-XH
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV CAR AUD 9OUT 15HZIP / - Converter, Car Audio System Voltage Regulator IC 9 Output 15-HZIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators
Manufacturer onsemi
Packaging Tube
Product Status Obsolete
Applications Converter, Car Audio System
Voltage - Input 6.5V ~ 16V
Number of Outputs 9
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 15-SSIP Exposed Pad, Formed Leads
Supplier Device Package 15-HZIP
Base Product Number LV568
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ONSONSLV5686PVC-XH,2156-LV5686PVC-XH-OS
Standard Package 20
Win Source Part Number 1320073-LV5686PVC-XH
Ultra Librarian 3D Model Ultra Librarian LV5686PVC-XH CAD Model

Description

The LV5686PVC-XH is a high-performance product from ON Semiconductor, designed to cater to a wide range of applications requiring efficient power management. This integrated circuit is known for its reliability and versatility, making it an ideal choice for designers looking to enhance their systems with state-of-the-art power solutions.

Key Features

  • High Efficiency: The LV5686PVC-XH boasts an advanced design that ensures high efficiency in power conversion, which is crucial for reducing heat dissipation and improving overall system performance.
  • Compact Design: Its small form factor enables designers to incorporate this IC into space-constrained applications without compromising on power or performance.
  • Robust Thermal Management: With excellent thermal characteristics, this product can operate reliably in a variety of temperature ranges, making it suitable for industrial and automotive environments.
  • Flexible Voltage Operation: The device supports a wide input voltage range, providing flexibility in different power scenarios and making it compatible with various system architectures.
  • Protection Features: It includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the longevity and safety of the application it is used in.

Applications

The LV5686PVC-XH from ON Semiconductor is adept at powering a diverse array of electronic systems. Its robustness and adaptability make it particularly suitable for use in:

  • Automotive electronics
  • Industrial control systems
  • Power supply modules
  • Consumer electronics
  • Telecommunication equipment

In conclusion, the LV5686PVC-XH is a testament to ON Semiconductor's commitment to providing high-quality, energy-efficient power management solutions. Whether for automotive, industrial, or consumer applications, this product delivers the performance and reliability expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0233 $60.6990
70+ $1.6601 $116.2070
110+ $1.6082 $176.9020
150+ $1.5564 $233.4600
195+ $1.5045 $293.3775
260+ $1.3488 $350.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 978 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess