EN
  • EN
  • DE

LV5808MX-TLM-H

Part No LV5808MX-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A SYNC MFP8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 8V
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 22.4V
Output Current 2A
Frequency - Switching 370kHz
Synchronous Rectifier Yes
Temperature Range - Operating -20°C to 80°C (TA)
Mounting SMD (SMT)
Case / Package 8-MFP
Win Source Part Number 206867-LV5808MX-TLM-H
Ultra Librarian 3D Model Ultra Librarian LV5808MX-TLM-H CAD Model

Description

The ON Semiconductor LV5808MX-TLM-H is a cutting-edge, integrated circuit designed to meet the demanding needs of modern electronic applications. This high-performance component is part of ON Semiconductor's extensive portfolio of semiconductor solutions that are renowned for their reliability, efficiency, and innovation.

Key Features

  • High Efficiency: The LV5808MX-TLM-H boasts a high level of efficiency, which is crucial for reducing power consumption and heat generation in electronic devices.
  • Compact Design: With its small form factor, this IC is ideal for space-constrained applications, allowing for more compact and streamlined product designs.
  • Robust Performance: Engineered to withstand the rigors of daily operation, the LV5808MX-TLM-H delivers consistent performance even under challenging conditions.
  • Advanced Technology: Utilizing ON Semiconductor's proprietary technology, this component offers superior functionality that enhances the overall performance of the end product.

Applications

The versatility of the LV5808MX-TLM-H makes it suitable for a wide range of applications, including but not limited to:

  • Power management solutions
  • Consumer electronics
  • Automotive systems
  • Industrial equipment

Specifications

As a highly integrated circuit, the LV5808MX-TLM-H is designed to meet stringent specifications that ensure optimal performance in a variety of environments:

  • Voltage Range: Designed to operate efficiently across a range of voltages.
  • Temperature Stability: Maintains performance across a wide temperature range, making it suitable for applications subject to varying operating conditions.
  • Longevity: Manufactured with high-quality materials, ensuring a long operational lifespan even under continuous use.

Quality and Reliability

ON Semiconductor is committed to providing products that adhere to the highest standards of quality and reliability. The LV5808MX-TLM-H is no exception, and it is backed by ON Semiconductor's rigorous testing and validation processes. Customers can trust this component to deliver exceptional performance and contribute to the longevity and reliability of their end products.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess