ON Semiconductor LV5809MX-TLM-H Product Overview
The ON Semiconductor LV5809MX-TLM-H is a high-performance integrated circuit designed for a wide range of applications. This versatile and efficient component is part of ON Semiconductor's extensive portfolio of electronic devices, known for their reliability and cutting-edge technology.
Key Features
- Voltage Regulation: The LV5809MX-TLM-H provides precise voltage regulation, ensuring stable operation for sensitive electronic components.
- Power Efficiency: With advanced power management technology, this product is designed to maximize efficiency, reducing power loss and improving overall system performance.
- Compact Design: The small form factor of the LV5809MX-TLM-H makes it ideal for space-constrained applications, without compromising on power or functionality.
- Thermal Protection: Equipped with built-in thermal shutdown features, the device offers protection against overheating, contributing to the safety and longevity of the end product.
- Wide Operating Temperature Range: This component is designed to operate reliably over a broad temperature range, making it suitable for industrial and automotive environments.
Applications
The LV5809MX-TLM-H is a versatile component that can be used in a variety of applications, including:
- Power supply modules
- Consumer electronics
- Automotive systems
- Industrial controls
- Telecommunication equipment
Technical Specifications
The LV5809MX-TLM-H boasts an array of technical specifications that make it a robust choice for demanding applications:
- Input Voltage Range: 6V to 28V
- Output Voltage Range: 1.0V to 15V
- Maximum Output Current: 1.5A
- Operating Temperature Range: -40°C to 125°C
- Package Type: TQFP-48
ON Semiconductor's commitment to quality and performance is evident in the LV5809MX-TLM-H. This product is designed to meet the rigorous demands of modern electronic systems, providing designers and engineers with a reliable and efficient power management solution.
For detailed technical data, application notes, and support resources, customers are encouraged to visit the ON Semiconductor website or contact their local sales representative.