EN
  • EN
  • DE

LV5841M-TLM-H

Part No LV5841M-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 4.5A MFP8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 5V
Voltage Input MAX 18V
Output Voltage 0.85V
Output Voltage MAX 14.4V
Output Current 4.5A
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -30°C ~ 80°C (TA)
Mounting SMD
Package 8-SOIC (0.173", 4.40mm Width)
Manufacturer Package 8-MFP
Win Source Part Number 784723-LV5841M-TLM-H
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LV5841M-TLM-H CAD Model

Description

The LV5841M-TLM-H is a high-performance motor driver IC produced by ON Semiconductor, a leading provider of semiconductor-based solutions. This versatile driver is designed to cater to the needs of a wide array of applications, including but not limited to, office automation machines, home appliances, and consumer electronics that require precise motor control.

Built with advanced technology, the LV5841M-TLM-H integrates multiple features that enhance its efficiency and reliability. The device operates with a supply voltage that ranges from 6V to 16V, making it suitable for various operating environments. Its output current capability allows it to drive small to medium-sized motors with ease.

The motor driver IC is equipped with a range of protective features to ensure the longevity of both the IC and the motor it controls. These include thermal shutdown, under-voltage lockout, and overcurrent protection. Such features not only prevent damage from abnormal operating conditions but also contribute to the overall safety of the application.

ON Semiconductor's LV5841M-TLM-H is designed with a focus on power efficiency, which is critical in battery-operated devices. The low on-resistance of the output transistors ensures minimal voltage drop and heat generation during operation, thereby reducing power loss and extending battery life.

The compact package of the LV5841M-TLM-H makes it an ideal choice for space-constrained applications. Its small footprint allows for more compact and streamlined designs without compromising performance. Furthermore, the lead-free and halogen-free package aligns with modern environmental standards, emphasizing ON Semiconductor's commitment to sustainability and eco-friendly manufacturing practices.

In summary, the LV5841M-TLM-H motor driver IC from ON Semiconductor stands out as a robust, efficient, and versatile component that can be seamlessly integrated into a multitude of motor control applications. Its protective features, power efficiency, and compact design make it a top choice for designers looking to enhance the performance and reliability of their motor-driven products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess