EN
  • EN
  • DE

LV5856MX-TLM-H

Part No LV5856MX-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 3A 8MFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 8V
Voltage - Input (Maximum) 18V
Min/Fixed Output Voltage 0.923V
Maximum Output Voltage 14.4V
Output Current 3A
Switching Frequency 340kHz
Synchronous Rectifier Yes
Temperature Range - Operating -30°C ~ 80°C
Mounting Style SMD
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-MFP
Family Part Number LV5856
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 719224-LV5856MX-TLM-H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LV5856MX-TLM-H CAD Model

Description

ON Semiconductor LV5856MX-TLM-H Product Overview

The ON Semiconductor LV5856MX-TLM-H is a high-performance, integrated circuit designed for efficient power management in a variety of electronic applications. This versatile product is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the technology industry.

Key Features

  • High Efficiency: The LV5856MX-TLM-H is engineered to deliver high-efficiency power conversion, which is crucial for minimizing energy loss and ensuring optimal performance in power-sensitive systems.
  • Compact Design: This IC features a compact, surface-mount package, making it suitable for use in space-constrained applications where board real estate is at a premium.
  • Thermal Management: With its advanced thermal management capabilities, the LV5856MX-TLM-H ensures reliable operation even under high load conditions, contributing to the longevity of the end product.
  • Versatility: Engineered to support a wide range of input voltages, this IC can be easily integrated into various circuit designs, enhancing its applicability across multiple platforms.

Applications

The LV5856MX-TLM-H is ideal for use in a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunication Devices
  • Portable Devices

Technical Specifications

ON Semiconductor's LV5856MX-TLM-H is built to meet rigorous industry standards and specifications. Some of its key technical attributes include:

  • Surface-Mount Package Type
  • Low Power Consumption
  • High Power Density
  • Broad Operating Temperature Range

Quality and Reliability

ON Semiconductor is renowned for its dedication to quality and reliability. The LV5856MX-TLM-H is no exception, as it undergoes stringent testing and quality control measures to ensure it meets the highest standards before it reaches the customer.

In summary, the LV5856MX-TLM-H from ON Semiconductor is a superior choice for designers and engineers looking for a reliable, high-efficiency power management solution. Its combination of performance, compactness, and versatility makes it an invaluable component in the development of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,924 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess