The ON Semiconductor LV8062TT-TLM-E is a state-of-the-art motor driver designed to deliver high performance and reliability for a wide range of motor driving applications. This compact and efficient device is specifically engineered to cater to the needs of modern, precision-demanding machinery, making it an ideal choice for designers looking to enhance their motor control systems.
Key Features
- High Voltage Tolerance: The LV8062TT-TLM-E operates efficiently with a wide range of input voltages, offering great flexibility in various application environments.
- Low RDS(on): With its low on-resistance, the device ensures minimal voltage drop and heat dissipation, leading to enhanced energy efficiency and prolonged operational life.
- Advanced Protection Features: It comes equipped with multiple protection features including thermal shutdown, under-voltage lockout, and over-current protection, safeguarding the motor and the driver from potential damage.
- Compact Package: The device is packaged in a small form factor, making it suitable for space-constrained applications without compromising performance.
- High Output Current: Capable of delivering a high output current, the LV8062TT-TLM-E is suitable for driving a wide range of motors, from small to medium-sized loads.
Applications
The LV8062TT-TLM-E is versatile in its applications, suitable for use in:
- Office automation equipment
- Consumer electronics
- Industrial machinery
- Automotive systems
- Robotics and drones
Technical Specifications
| Parameter |
Value |
| Operating Voltage Range |
4.5V to 18V |
| Output Current |
Up to 1.5A |
| Package |
SSOP16 |
| Temperature Range |
-40°C to 150°C |
With its robust design and comprehensive feature set, the ON Semiconductor LV8062TT-TLM-E motor driver is a top-tier solution for any application requiring precise and efficient motor control.