EN
  • EN
  • DE

LV8082LP-E-J

Part No LV8082LP-E-J
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 304149-LV8082LP-E-J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LV8082LP-E-J CAD Model

Description

The ON Semiconductor LV8082LP-E-J is an advanced motor driver designed to cater to a wide array of applications requiring precise motor control. This compact, yet powerful device is ideal for driving bipolar stepping motors, which are commonly used in office automation machines, home appliances, and industrial equipment.

Key Features:

  • Low Voltage Operation: The LV8082LP-E-J operates at a low voltage range, making it suitable for battery-powered devices or applications where power efficiency is critical.
  • High Efficiency: With its integrated low on-resistance MOSFETs, the driver ensures high efficiency, which translates to reduced heat generation and lower energy consumption.
  • Microstepping Support: It supports microstepping, which allows for smoother motor motion, higher precision, and quieter operation.
  • Built-in Protection Features: The device includes various protection features such as thermal shutdown, over-current protection, and under-voltage lockout, ensuring reliable performance and longevity of the motor and the driver itself.
  • Small Package: The LV8082LP-E-J comes in a compact package, making it an excellent choice for applications with limited PCB space.

Applications:

The versatility of the LV8082LP-E-J allows it to be integrated into a variety of applications. It is particularly well-suited for precision-driven devices such as 3D printers, surveillance cameras, and small robotics. Additionally, its high efficiency and low voltage operation make it an excellent choice for portable and battery-operated devices.

Technical Specifications:

Parameter Value Operating Voltage Range 2.5V to 9.0V Output Current Up to 1.0A Package SSOP16

With its robust design, the LV8082LP-E-J from ON Semiconductor represents a reliable solution for designers looking to implement precise motor control in their applications while keeping the footprint small and efficiency high.

You May Also Be Interested in

Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112
Toshiba Semiconductor and Storage
VQFN-48-EP(7x7) Motor Drivers, Controllers RoHS
Lowest to $1.2224
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
Analog Devices Inc.
Motor / Motion / Ignition Controllers & Drivers Stepper motor driver 7 TO 34V, for external P/N-Fets with S/D and SPI Interface, 256 Steps, CoolStep, StallGuard2 and SpreadCycle
Lowest to $5.8647
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274
Infineon Technologies
SPI DSO-36 Gate Drivers RoHS
Lowest to $163.4329
Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849
Texas Instruments
11-V 4-A BRUSHED DC MOTOR DRIVER
Lowest to $1.1526

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess