EN
  • EN
  • DE

LV8401V-MPB-E

Part No LV8401V-MPB-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC BRIDGE DRIVER PAR SSOP-16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Applications DC Motors, General Purpose
Load Type Inductive
Technology DMOS
Rds On (Typ) 330 mOhm
Channel Output Current 1.2A
Current - Peak Output 2A, 3.8A
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Load 4 V to 15 V
Temperature Range - Operating -20°C to 75°C (TA)
Fault Protection Over Temperature
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 206881-LV8401V-MPB-E
Ultra Librarian 3D Model Ultra Librarian LV8401V-MPB-E CAD Model

Description

ON Semiconductor LV8401V-MPB-E Motor Driver IC

The ON Semiconductor LV8401V-MPB-E is a versatile and high-performance motor driver integrated circuit (IC) designed to cater to the demanding requirements of modern, compact motor control applications. This IC is particularly suitable for driving stepper motors and is widely utilized in a range of products, from office automation equipment to consumer electronics, and industrial machinery.

The LV8401V-MPB-E is built using a BiCDMOS process, which allows it to operate at low voltages while providing high efficiency. The device is capable of driving a bipolar stepper motor with a supply voltage ranging from 2.6V to 9.0V, making it an excellent choice for portable and battery-powered applications where power conservation is crucial.

One of the standout features of this motor driver is its built-in translator for easy operation. This means that the IC can be controlled with simple step and direction inputs, thereby simplifying the control interface and reducing the number of required GPIOs on the host microcontroller. The LV8401V-MPB-E is capable of micro-stepping, which allows for smoother and more precise motor control, and is particularly beneficial in applications where fine positioning is required.

The device also incorporates various protection features to ensure reliable operation and extend the lifespan of the motor. These include thermal shutdown, overcurrent protection, and under-voltage lockout. These protective measures help prevent damage to the IC and the motor in adverse conditions, contributing to the overall robustness of the system.

For ease of integration, the LV8401V-MPB-E is available in a compact 10-pin MSOP package, which is ideal for space-constrained applications. The small footprint of the IC allows designers to minimize the size of their PCBs, which is especially beneficial in portable devices where space is at a premium.

In summary, the ON Semiconductor LV8401V-MPB-E motor driver IC offers a blend of performance, efficiency, and ease of use, making it an excellent choice for a wide range of stepper motor driving applications where compact size, precise control, and reliability are key considerations.

You May Also Be Interested in

ON Semiconductor
IC HALF BRIDGE DRVR 500MA 14SOIC
Need more? Email Us
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Infineon Technologies
IC CONTROLLER / Driver
Lowest to $6.3444
Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us
ON Semiconductor
ANA INDUCTIVE LOAD DRVR / Driver
Need more? Email Us
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $4.2835
Monolithic Power Systems Inc.
26V,12A INTELLI-PHASE IN TQFN3X3 / Driver
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9762 $59.2860
75+ $1.6216 $121.6200
115+ $1.5708 $180.6420
155+ $1.5200 $235.6000
200+ $1.4703 $294.0600
265+ $1.3179 $349.2435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess