EN
  • EN
  • DE

LV8736V-TLM-H

Part No LV8736V-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPOLAR 0-5.5V 44SSOP / Bipolar Motor Driver BiCDMOS Parallel 44-SSOPK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology BiCDMOS
Step Resolution 1, 1/2, 1/4, 1/8
Applications General Purpose
Current - Output 1A
Voltage - Supply 0V ~ 5.5V
Voltage - Load 9V ~ 32V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-LSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package 44-SSOPK
Base Product Number LV8736
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 880320-LV8736V-TLM-H
Ultra Librarian 3D Model Ultra Librarian LV8736V-TLM-H CAD Model

Description

The LV8736V-TLM-H from ON Semiconductor is a highly efficient, dual H-bridge motor driver that is designed to drive a two-phase bipolar stepper motor or two DC motors. It is an ideal choice for a wide range of applications, including office automation machines, home appliances, gaming machines, and medical equipment.

Key Features

  • Integrated Dual H-Bridge: The LV8736V-TLM-H is capable of driving two independent motors simultaneously, thanks to its dual H-bridge configuration. This feature allows for precise control of the direction and speed of each motor.
  • High Voltage and Current Rating: With an operating voltage range from 9V to 32V and an output current capacity of up to 1A per channel, this motor driver can handle a broad spectrum of motor specifications.
  • Low RDS(on): The low on-resistance of the H-bridge MOSFETs ensures efficient operation with minimal heat generation, contributing to the longevity of the device.
  • Thermal Shutdown and Under-Voltage Lockout: Safety features such as thermal shutdown and under-voltage lockout protect the device and the motors from damage due to overheating or insufficient power supply.
  • Multiple Control Modes: The LV8736V-TLM-H supports various control modes including forward, reverse, brake, and standby, providing flexibility in motor control.

Product Advantages

The LV8736V-TLM-H is designed with the user in mind, offering a compact package and simplified control interface that makes it easy to integrate into a variety of designs. Its robust construction ensures reliable performance in demanding environments. The inclusion of multiple protection features ensures that both the motor driver and the motors it controls are safeguarded against potential hazards, increasing the overall system reliability.

Applications

Due to its versatility and high performance, the LV8736V-TLM-H is suitable for a myriad of applications. It can be used in precision-driven devices such as 3D printers and CNC machines, as well as in consumer electronics like robotic vacuum cleaners and smart home devices. Its ability to drive two motors independently also makes it an excellent choice for dual-axis control systems in cameras and antenna positioning equipment.

Overall, the LV8736V-TLM-H motor driver from ON Semiconductor is a powerful and reliable solution for designers looking to control motors with precision and efficiency.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
IC MOTOR DRVR 5.5V-50V 28ETSSOP / Motor Driver NMOS SPI 28-TSSOP-EP
Lowest to $2.7945
Allegro MicroSystems, LLC
Lowest to $2.1401
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $4.4387
Toshiba Semiconductor and Storage
Lowest to $2.3760
Unitrode
DUAL MARKED (5962-9474601MEA) / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
Lowest to $16.0041
Asahi Kasei Microsystems
IC MTR DRVR BIPOLAR 8-35V 24QFN / Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2743 $59.1318
62+ $1.8662 $115.7044
96+ $1.8078 $173.5488
133+ $1.7495 $232.6835
171+ $1.6913 $289.2123
229+ $1.5163 $347.2327
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess