EN
  • EN
  • DE

LV8741V-MPB-E

Part No LV8741V-MPB-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPLR 2.7-5.5V 44SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Bipolar Motor Driver Bi-CMOS Parallel 44-SSOPK
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -20°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-LSSOP (0.220", 5.60mm Width) Exposed Pad
Case / Package 44-SSOPK
Family Name LV874
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LV8741V-MPB-EOS, LV8741VMPBE
Quantity per package 30
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880322-LV8741V-MPB-E
Ultra Librarian 3D Model Ultra Librarian LV8741V-MPB-E CAD Model

Description

ON Semiconductor LV8741V-MPB-E Motor Driver Overview

The ON Semiconductor LV8741V-MPB-E is a high-performance, low-saturation, bidirectional motor driver designed to efficiently drive a bipolar stepping motor or two DC motors. It is a versatile solution suitable for a wide range of applications, including office automation machines, banking terminals such as ATMs, home appliances, and small industrial equipment.

Key Features

  • Output Current: The LV8741V-MPB-E can deliver an output current of up to 1A per channel, making it capable of driving a broad array of motor types.
  • Operating Voltage Range: This motor driver operates within a voltage range of 9V to 32V, providing flexibility for various power supply requirements.
  • Low RDS(on): The device features low on-resistance (RDS(on)) MOSFET H-bridges, which reduce power dissipation and improve efficiency.
  • Protection Features: It includes multiple protection features such as thermal shutdown (TSD), under-voltage lockout (UVLO), and over-current protection (OCP), ensuring reliable and safe operation.
  • Control Interface: The LV8741V-MPB-E can be controlled via a simple parallel interface, allowing for easy integration into system designs.

Applications

The LV8741V-MPB-E's robust performance and protection features make it an excellent choice for a variety of applications:

  • Stepper motor control in printers, scanners, and copiers
  • DC motor driving in vending machines and robotics
  • Automated teller machines (ATMs)
  • Home appliances such as air conditioners and refrigerators
  • Small industrial equipment requiring precise motor control

Product Advantages

The ON Semiconductor LV8741V-MPB-E motor driver stands out for its high efficiency, reliability, and ease of use. Its low saturation voltage reduces heat generation, while the comprehensive protection features prevent damage to the motor and the driver itself. Its ability to drive a wide range of motor types, along with a straightforward control interface, makes it a versatile and practical choice for designers looking to optimize their motor control systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
Texas Instruments
DRV8803PWPRG4 Texas Instruments Motor / Motion / Ignition Controllers & Drivers 60V 2.3A 4 channel l ow-side driver with datasheet, inventory, & pricing.
Lowest to $1.6008
Infineon Technologies
IKCM10L60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers CIPOS MINI datasheet, inventory, & pricing.
Lowest to $13.0971
Analog Devices Inc.
Motor / Motion / Ignition Controllers & Drivers Stepper motor driver 7 TO 34V, for external P/N-Fets with S/D and SPI Interface, 256 Steps, CoolStep, StallGuard2 and SpreadCycle
Lowest to $5.8647
Infineon Technologies
IKCM15H60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers Dual In-Line Intell. Pwr Module; 600V 15 datasheet, inventory, & pricing.
Lowest to $14.5523
Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866
Omron
Timer 6S-60MIN Instann Op H3FABUDC24
Need more? Email Us
Omron
Power Supply, 3-Phase, 480VAC, 24V, 960 watt, Coated PCB, Monitoring LEDs
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.4112 $76.2336
6+ $20.8501 $125.1006
9+ $20.1986 $181.7874
12+ $19.5472 $234.5664
16+ $18.8958 $302.3328
21+ $16.9415 $355.7715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess