EN
  • EN
  • DE

LV8747TA-NH

Part No LV8747TA-NH
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRVR BIPOLAR 0-5V 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 32 Weeks
Features Bipolar Motor Driver Bi-CMOS Parallel 64-TQFP (7x7)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -20°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP Exposed Pad
Case / Package 64-TQFP (7x7)
Family Name LV8747
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880323-LV8747TA-NH
Ultra Librarian 3D Model Ultra Librarian LV8747TA-NH CAD Model

Description

The ON Semiconductor LV8747TA-NH is a high-performance, dual-channel motor driver designed to drive stepper motors, DC motors, and other inductive loads with optimal efficiency and precision. This versatile motor driver is an excellent choice for a wide range of applications, including but not limited to, office automation machines, industrial equipment, and consumer electronics.

Key Features

  • Integrated Dual H-Bridge: The LV8747TA-NH contains two H-bridge drivers capable of driving two DC motors or one stepper motor. This integration simplifies design and conserves board space.
  • High Voltage and Current Ratings: With an operating voltage range from 9V to 32V and output current capability up to 3A (peak), this motor driver can handle a broad spectrum of motors and applications.
  • Advanced Protection Circuits: The device includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe operation under various conditions.
  • Low RDS(on) MOSFETs: The low on-resistance of the internal MOSFETs minimizes power dissipation, enhancing overall efficiency and reducing the need for heat sinking.
  • Microstepping Support: For stepper motor applications, the LV8747TA-NH supports microstepping down to 1/32 steps, allowing for smooth and precise motor control.

Applications

  • 3D Printers
  • Automated Guided Vehicles (AGVs)
  • CNC Machines
  • Robotics
  • Office Automation Equipment

Technical Specifications

Parameter Value Operating Voltage (V) 9 to 32 Output Current (A) Up to 3 (Peak) Microstepping Up to 1/32 Steps Protection Features OCP, TSD, UVLO Package HTSSOP-B28

With its robust design and comprehensive feature set, the ON Semiconductor LV8747TA-NH motor driver stands out as a reliable and efficient solution for driving a wide range of motor types in various applications.

You May Also Be Interested in

Texas Instruments
DRV8803PWPRG4 Texas Instruments Motor / Motion / Ignition Controllers & Drivers 60V 2.3A 4 channel l ow-side driver with datasheet, inventory, & pricing.
Lowest to $1.6008
Zhejiang Xinmai Technology Co., Ltd
SSOP-10 Motor Drivers, Controllers RoHS
Lowest to $0.4399
Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112
Toshiba Semiconductor and Storage
VQFN-48-EP(7x7) Motor Drivers, Controllers RoHS
Lowest to $1.2224
Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866
Infineon Technologies
IKCM10L60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers CIPOS MINI datasheet, inventory, & pricing.
Lowest to $13.0971
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8759 $58.1385
37+ $3.1803 $117.6711
57+ $3.0810 $175.6170
78+ $2.9815 $232.5570
101+ $2.8822 $291.1022
135+ $2.5840 $348.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess