EN
  • EN
  • DE

LV8800V-MPB-H

Part No LV8800V-MPB-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PWM SSOP16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bi-CMOS
Applications Fan Motor Driver
Output Current 700mA
Supply Voltage - Operating 2.2 V to 6 V
Voltage - Load 2.2 V to 6 V
Temperature Range - Operating -30°C to 95°C (TA)
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 072745-LV8800V-MPB-H
Ultra Librarian 3D Model Ultra Librarian LV8800V-MPB-H CAD Model

Description

The LV8800V-MPB-H is a high-performance, versatile motor driver IC from ON Semiconductor, designed to cater to a wide range of applications requiring precise and efficient motor control. This advanced driver is suitable for driving small brushless DC (BLDC) motors, which are commonly used in portable devices, home appliances, and automotive systems.

Key Features

  • Integrated Controller: The LV8800V-MPB-H incorporates an advanced controller for smooth and efficient operation of BLDC motors.
  • Wide Voltage Range: It operates over a broad voltage range, making it versatile for various applications and ensuring compatibility with different power supplies.
  • High Output Drive Capability: With its high output drive, the LV8800V-MPB-H can handle motors that require higher currents, providing robust performance.
  • Low Power Consumption: The device is designed for low power consumption, which is crucial for battery-powered applications, contributing to longer battery life and energy savings.
  • Protection Features: It includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and reliability of the motor system.

Applications

The LV8800V-MPB-H is ideal for a variety of applications, including:

  • Portable electronic devices
  • Automotive systems
  • Small household appliances
  • Fans and cooling systems

Technical Specifications

The LV8800V-MPB-H features a compact package and is designed with the following technical specifications:

  • Operating Voltage Range: Specified per product datasheet
  • Output Current: Specified per product datasheet
  • Operating Temperature Range: Specified per product datasheet

For detailed technical specifications, refer to the official ON Semiconductor datasheet for the LV8800V-MPB-H.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the LV8800V-MPB-H is no exception. It is manufactured to meet high industry standards, ensuring performance and durability for the end-user.

You May Also Be Interested in

ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess