EN
  • EN
  • DE

M1M152WKT1G

Part No M1M152WKT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer ON Semiconductor
Win Source Part Number 304881-M1M152WKT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M1M152WKT1G CAD Model

Description

The M1M152WKT1G is a state-of-the-art integrated circuit from ON Semiconductor, designed to cater to a wide range of electronic applications. This versatile component is known for its high reliability and performance, making it a preferred choice for professionals in the electronics industry. The M1M152WKT1G is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of modern technology.

Key Features

  • High Precision: The M1M152WKT1G boasts precise operational parameters that ensure consistent performance across various conditions.
  • Low Power Consumption: Designed for efficiency, this component consumes minimal power, making it ideal for portable and battery-powered devices.
  • Durability: ON Semiconductor's robust manufacturing processes ensure that the M1M152WKT1G can withstand harsh environments and provide a long operational lifespan.
  • Compact Form Factor: Its small footprint allows for integration into space-constrained applications without compromising on functionality.

Applications

The M1M152WKT1G is suitable for a diverse array of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Units
  • Power Management Solutions
  • Telecommunication Infrastructure

Quality and Compliance

ON Semiconductor places a high priority on quality and compliance. The M1M152WKT1G adheres to stringent industry standards and regulations, ensuring that it meets the requirements for global deployment in various markets. Customers can trust in the reliability and safety of this component for their critical design projects.

Technical Specifications

The M1M152WKT1G comes with detailed technical specifications that outline its electrical characteristics, thermal properties, and packaging information. Designers and engineers can access these specifications through ON Semiconductor's official datasheets and product guides to ensure compatibility and optimal integration into their systems.

For those looking to incorporate the M1M152WKT1G into their designs, ON Semiconductor provides comprehensive support, including technical documentation, design tools, and customer service. The company's dedication to innovation and customer satisfaction makes the M1M152WKT1G a reliable and valuable component for a wide range of electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess