EN
  • EN
  • DE

M1MA151WAT1G

Part No M1MA151WAT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 40V 100MA SC59
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Anode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) (per Diode) 100mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.2V @ 100mA
Reverse Recovery Time (trr) 10ns
Current - Reverse Leakage @ Vr 100nA @ 35V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package SC-59
Win Source Part Number 1064799-M1MA151WAT1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian M1MA151WAT1G CAD Model

Description

ON Semiconductor M1MA151WAT1G Product Overview

The M1MA151WAT1G is a high-performance, small signal switching diode manufactured by ON Semiconductor, a leader in the semiconductor industry. This diode is designed with precision and reliability in mind, making it an excellent choice for a wide range of applications that require efficient switching capabilities.

Key Features

  • Low Forward Voltage Drop: The M1MA151WAT1G boasts a low forward voltage drop, ensuring minimal power loss during operation and making it suitable for high-efficiency applications.
  • Fast Switching Speed: With its fast switching speed, this diode is ideal for high-frequency applications, providing quick transitions from conducting to non-conducting states.
  • High Reliability: ON Semiconductor's commitment to quality means that the M1MA151WAT1G is built to last, offering long-term reliability even under demanding conditions.
  • Surface Mount Package: The SOD-323 package allows for efficient use of PCB space, making it a great choice for compact electronic designs.
  • Lead-Free and RoHS Compliant: The M1MA151WAT1G is environmentally friendly, adhering to the latest RoHS directives for the reduction of hazardous substances in electronic components.

Applications

The versatile nature of the M1MA151WAT1G makes it suitable for a variety of applications, including:

  • High-speed switching in digital circuits
  • Rectification in power supply units
  • Protection circuits in consumer electronics
  • Signal demodulation in communication devices
  • Charge-pump voltage converters

Technical Specifications

The M1MA151WAT1G features a continuous reverse voltage of 80 volts and a forward current of 150 mA, with a peak forward surge current of 2.0 A. Its junction capacitance is typically 1.5 pF, and it operates within a junction temperature range of -55°C to +150°C.

In summary, the M1MA151WAT1G from ON Semiconductor is a robust and efficient small signal switching diode that meets the needs of modern electronic devices. Its combination of fast switching, low power loss, and compact size makes it an ideal choice for designers looking to optimize their circuit performance.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 150V TO247
Lowest to $1.0298
Vishay
DIODE ARRAY SCHOTTKY 60V DPAK
Lowest to $0.9663
Vishay
DIODE ARRAY SCHOTTKY 60V D2PAK
Lowest to $0.6722
Vishay
DIODE GP 600V 2X5A TO-263AC
Lowest to $1.0057
Vishay
DIODE SCHOTTKY 60A 100V TO-220AB
Lowest to $2.4232
Vishay
DIODE ARRAY GP 600V 30A TO247AC
Lowest to $13.4059
Vishay
DIODE ARRAY SCHOTTKY 60V TO247AC
Lowest to $2.1494
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $0.6722

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess