EN
  • EN
  • DE
  • IT

MAX708SESA-T

Part No MAX708SESA-T
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Push-Pull, Push-Pull 1 Channel 8-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MAX708
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX708SESA-TOS, =MAX708SESA, =MAX708SESA=T
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882362-MAX708SESA-T
Ultra Librarian 3D Model Ultra Librarian MAX708SESA-T CAD Model

Description

ON Semiconductor MAX708SESA-T Microprocessor Supervisory Circuit

The MAX708SESA-T from ON Semiconductor is a highly integrated microprocessor supervisory circuit designed to monitor power supplies and microprocessor activity in digital systems. It provides essential functions to ensure system stability, including reset output during power-up, power-down, and brown-out conditions. The device is housed in a compact SOIC-8 package, making it suitable for space-constrained applications.

This supervisory circuit helps to protect sensitive microprocessor systems against the potential damages caused by unpredictable power fluctuations. The MAX708SESA-T asserts a reset signal to the microprocessor during power-up, power-down, and brown-out events, ensuring that the processor always starts in a known state. This reset signal remains asserted until the supply voltage reaches a stable condition, and for a minimum period afterward, allowing the system to fully stabilize before the processor begins operation.

Key features of the MAX708SESA-T include:

  • Power Supply Monitoring: Precision monitoring of +5V, +3.3V, and other voltage supplies to ensure they are within tolerance.
  • Reset Timeout: A minimum power-on reset pulse width of 200ms provides ample time for the system to stabilize.
  • Manual Reset Input: This feature allows for a manual reset, enabling the system to be reset without cycling the power.
  • Low Power Consumption: With its low supply current, the device contributes to the overall power efficiency of the system.
  • Watchdog Timer: A built-in watchdog timer helps to monitor the system's operation and can reset the microprocessor if it fails to stroke the watchdog within a preset timeout period.

The MAX708SESA-T is ideal for use in a wide range of applications, including computers, controllers, intelligent instruments, critical μP and μC power monitoring, and portable/battery-powered equipment. Its reliability and precision make it an essential component for any system requiring robust power supply monitoring and processor management.

Overall, the ON Semiconductor MAX708SESA-T provides a comprehensive solution for system protection by ensuring that microprocessors and other sensitive components operate within safe voltage parameters, thus enhancing system reliability and performance.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.8101
Texas Instruments
IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.8270
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4945
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $0.8121
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.6274

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3306 $59.8770
90+ $1.2463 $112.1670
140+ $1.2042 $168.5880
200+ $1.1200 $224.0000
260+ $1.0780 $280.2800
325+ $1.0359 $336.6675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,450 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess