EN
  • EN
  • DE

MBR0530TX

Part No MBR0530TX
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer ON Semiconductor
Win Source Part Number 316455-MBR0530TX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBR0530TX CAD Model

Description

The MBR0530TX is a robust and efficient Schottky barrier rectifier designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This diode is optimized for low voltage, high-frequency rectification, or as a freewheeling diode in various switching power applications. With its compact form factor and high-performance characteristics, the MBR0530TX is an ideal choice for a wide range of electronics designs.

Key Features and Benefits

  • Low Forward Voltage Drop: The MBR0530TX exhibits a low forward voltage drop, which results in lower power losses and higher efficiency during operation, making it suitable for high-efficiency power supplies.
  • High Surge Capability: Designed to withstand high surge currents, this diode is capable of managing transient over-voltages, ensuring reliability and stability in harsh electrical environments.
  • Power Dissipation: With a power dissipation rating of 125 mW, this diode can handle a moderate amount of power, making it suitable for a variety of light to medium power applications.
  • Low Leakage Current: The MBR0530TX has a low reverse leakage current, which contributes to reduced power consumption when the diode is in the blocking state, enhancing the overall efficiency of the application.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the MBR0530TX is a highly reliable component, capable of operating in a wide temperature range from -55°C to +150°C.

Applications

The MBR0530TX is versatile and can be used in a variety of applications, including:

  • DC-DC converters
  • Power supply modules
  • Battery charging circuits
  • Automotive applications
  • Portable devices and power management systems

Package and Environmental Compliance

The device is available in a SOD-523 package, which is not only space-efficient but also allows for easy integration into surface-mount technology (SMT) processes. Additionally, the MBR0530TX complies with RoHS and Halogen-Free standards, reflecting ON Semiconductor's dedication to environmental sustainability and the promotion of green manufacturing practices.

You May Also Be Interested in

Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess