EN
  • EN
  • DE

MIC2182-5.0YM

Part No MIC2182-5.0YM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 32 V
Frequency - Switching 300kHz
Duty Cycle (Max) 86%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 058523-MIC2182-5.0YM
Ultra Librarian 3D Model Ultra Librarian MIC2182-5.0YM CAD Model

Description

MIC2182-5.0YM Product Overview

The MIC2182-5.0YM is a high-efficiency, synchronous step-down (buck) regulator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed with precision and reliability in mind, this regulator is optimized for a wide range of applications, including but not limited to consumer electronics, automotive systems, and industrial controls.

Key Features

  • Fixed 5.0V Output Voltage: The MIC2182-5.0YM provides a stable 5.0V output, which is suitable for powering various digital and analog circuits.
  • High Efficiency: This regulator features synchronous operation, which enhances efficiency by minimizing the power loss during the conversion process.
  • Adjustable Switching Frequency: The device allows for an adjustable switching frequency, enabling designers to optimize performance for specific applications.
  • Thermal Overload Protection: To ensure the longevity and reliability of the device, it comes with built-in thermal overload protection that guards against excessive temperatures.
  • Low Dropout Operation: The MIC2182-5.0YM can maintain regulation even with minimal differences between the input and output voltages, making it ideal for battery-powered applications.

Applications

The versatility of the MIC2182-5.0YM makes it suitable for a variety of applications, including:

  • Portable Devices
  • Networking Equipment
  • Automotive Electronics
  • Power Management for FPGAs and DSPs
  • Industrial Power Supplies

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The MIC2182-5.0YM is built to meet the stringent requirements of various industries, ensuring that it performs consistently under diverse conditions. With its robust design and comprehensive protection features, this regulator is an excellent choice for designers looking for a dependable power solution.

You May Also Be Interested in

Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess