EN
  • EN
  • DE

MBR1080

Part No MBR1080
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 80V 10A TO220-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Schottky 80 V 10A Through Hole TO-220-2
Manufacturer ON Semiconductor
Series SWITCHMODE™
Package Tube
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-2
Case / Package TO-220-2
Family Name MBR1080
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925971-MBR1080
Ultra Librarian 3D Model Ultra Librarian MBR1080 CAD Model

Description

Introducing the MBR1080 Schottky Rectifier by ON Semiconductor

ON Semiconductor, a renowned leader in energy-efficient innovations, presents the MBR1080, a high-performance Schottky Barrier Rectifier designed for applications requiring low voltage drop and high efficiency. The MBR1080 is a testament to ON Semiconductor's commitment to providing state-of-the-art power management solutions.

The MBR1080 is a 10A rectifier that operates with a peak repetitive reverse voltage of 80V, making it suitable for a wide range of applications. Its low forward voltage drop minimizes power loss and improves efficiency, which is crucial for energy-sensitive designs. Additionally, the device features a high surge capability, ensuring it can handle overcurrent conditions without failing.

Constructed with a guard ring for enhanced ruggedness and long-term reliability, the MBR1080 is encapsulated in a robust package that ensures its durability under harsh conditions. Its compact TO-220 package is widely accepted in the industry and allows for easy integration into various circuit designs. The MBR1080 is also lead-free and RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

Key features of the MBR1080 include:

  • Low forward voltage drop to maximize system efficiency
  • High surge capacity for protection against sudden overcurrent events
  • Guard ring for overvoltage protection and enhanced reliability
  • TO-220 package for optimal thermal performance and ease of installation
  • Lead-free and RoHS compliant for environmental sustainability

The MBR1080 is ideal for use in high-frequency applications, including switch-mode power supplies, converters, free-wheeling diodes, and reverse battery protection. Its performance characteristics make it a preferred choice for engineers and designers looking to optimize their power systems for both performance and energy efficiency.

With the MBR1080, ON Semiconductor continues to set the standard for Schottky rectifiers, offering a product that not only meets the demands of modern electronic systems but also supports the global initiative for greener and more energy-efficient technologies.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Micro Commercial Co
Interface
Lowest to $0.0880
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess