EN
  • EN
  • DE

MBR120LSFT1

Part No MBR120LSFT1
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Surface Mount Schottky Power Rectifier | DIODE SCHOTTKY 20V 1A SOD123L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 20V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 450mV at 1A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 400μA at 20V
Mounting Style SMD
Manufacturer Package SOD-123F
Supplier Device Package SOD-123L
Operating Temperature - Junction -55°C ~ 125°C
Family Part Number MBR120
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1215973-MBR120LSFT1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MBR120LSFT1 CAD Model

Description

ON Semiconductor MBR120LSFT1 Schottky Barrier Rectifier

The MBR120LSFT1 is a state-of-the-art Schottky Barrier Rectifier designed by ON Semiconductor, a leading company in the semiconductor industry. This rectifier is engineered to provide high-efficiency, low-voltage drop, and minimal leakage current, making it an optimal choice for a variety of applications that demand high performance and reliability.

The MBR120LSFT1 boasts a forward current rating of 1A, which is suitable for handling moderate power requirements in electronic circuits. Its low forward voltage drop ensures that the device operates efficiently, translating to energy savings and reduced heat generation. This characteristic is particularly beneficial in applications where thermal management is a concern.

With a maximum reverse voltage of 20V, the MBR120LSFT1 provides ample protection against reverse bias conditions, ensuring the longevity and stability of the device under various operating scenarios. The low leakage current of the device is an essential feature for battery-operated equipment, as it helps in preserving battery life by minimizing power loss when the device is in the off state.

The MBR120LSFT1 comes in a compact SOD-123FL surface-mount package, which is ideal for space-constrained applications. This package also allows for efficient automated assembly processes, making it suitable for high-volume production environments. The device is also characterized by its robust construction, which ensures that it can withstand the mechanical stresses typically encountered during handling and operation.

Applications for the MBR120LSFT1 are diverse and include power supply circuits, voltage clamping, protection circuits, and reverse battery protection. Its performance characteristics also make it a good fit for use in portable devices, automotive applications, and any system where efficient power conversion is critical.

In summary, the MBR120LSFT1 from ON Semiconductor is a versatile and reliable Schottky Barrier Rectifier that offers designers a combination of efficiency, compactness, and durability. Its technical features and robust design make it an excellent choice for modern electronic applications where performance cannot be compromised.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1656 $57.9600
855+ $0.1358 $116.1090
1,320+ $0.1317 $173.8440
1,815+ $0.1274 $231.2310
2,350+ $0.1231 $289.2850
3,140+ $0.1104 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,100 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess