EN
  • EN
  • DE

IRLMS2002TR

Part No IRLMS2002TR
Manufacturer Infineon Technologies
Catalog FETs - Single
Description Trans MOSFET N-CH Si 20V 6.5A 6-Pin TSOP T/R / Ultra Low On-Resistance | MOSFET N-CH 20V 6.5A 6-TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Cut Tape (CT)
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 20V
Id - Continuous Drain Current 6.5A
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Rds On (Maximum) at Id, Vgs 30mOhm at 6.5A, 4.5V
Gate Source Voltage(th) (Maximum) at Id 1.2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 22nC at 5V
Gate Source Voltage (Maximum) ±12V
Input Capacitance (Ciss) (Maximum) at Vds 1310pF at 15V
Power Dissipation (Maximum) 2W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package Micro6(SOT23-6)
Manufacturer Package SOT-23-6
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1188596-IRLMS2002TR
Manufacturer Homepage www.irf.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name IRLMS2002
Introduction Date January 19, 2005
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian IRLMS2002TR CAD Model

Description

The IRLMS2002TR is a 20V, P-Channel MOSFET manufactured by Infineon Technologies. It is designed for low-side switching applications where low on-state resistance (Rds(on)) and efficient power management are crucial. This MOSFET is commonly used in portable devices, power management circuits, and load switching applications.

Applications

  • Load Switching
  • Power Management Circuits
  • Portable Devices (e.g., Smartphones, Tablets)
  • Battery Management Systems
  • DC-DC Converters

Features

  • P-Channel MOSFET
  • Voltage Rating: 20V
  • Low On-State Resistance (Rds(on))
  • Logic Level Gate Drive
  • Surface Mount Package (SOT-23)
  • Halogen-Free

Benefits

  • Efficient Power Management: Low Rds(on) minimizes power losses, improving overall efficiency.
  • Compact Design: The SOT-23 package allows for high-density board layouts and space savings.
  • Logic Level Compatibility: Can be driven directly from logic level signals, simplifying circuit design.
  • Improved Thermal Performance: Optimized for efficient heat dissipation.
  • Reliable Switching: Provides fast and reliable switching performance.

Additional Details

The IRLMS2002TR features a trench MOSFET technology, which contributes to its low on-state resistance and fast switching speeds. Its gate threshold voltage is designed to be compatible with low-voltage logic circuits, making it easy to integrate into various systems. The SOT-23 package is widely used due to its small size and ease of assembly. This MOSFET is also designed to be environmentally friendly, being halogen-free. It is well-suited for applications that require efficient power management and a small form factor, such as in portable electronics and battery-powered devices. The device’s characteristics make it ideal for use in circuits where minimizing power dissipation and maximizing battery life are critical.

You May Also Be Interested in

STMicroelectronics
DISCRETE
Lowest to $27.8572
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3958 $51.4540
310+ $0.3248 $100.6880
480+ $0.3147 $151.0560
660+ $0.3045 $200.9700
850+ $0.2944 $250.2400
1,140+ $0.2639 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess