EN
  • EN
  • DE

MBR140SF

Part No MBR140SF
Manufacturer ON Semiconductor
Description Surface Mount Schottky Power Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1215982-MBR140SF
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Portable Devices, Communications & Networking, Consumer Electronics, Computers & Computer Peripherals, Automotive
Ultra Librarian 3D Model Ultra Librarian MBR140SF CAD Model

Description

The MBR140SF from ON Semiconductor is a robust and highly efficient Schottky barrier rectifier designed for high-speed switching applications, voltage clamping, and protection circuits. This diode is particularly well-suited for use in compact and energy-sensitive electronics due to its small footprint and low power loss characteristics.

Key Features

  • Low Forward Voltage Drop: The MBR140SF offers a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • High Surge Capability: With its excellent surge handling capability, this diode can withstand high current peaks without performance degradation, making it ideal for applications with transient surges.
  • High Frequency Operation: The fast switching speed of the MBR140SF makes it suitable for high-frequency applications, ensuring minimal switching losses and better performance in power conversion circuits.
  • Low Thermal Resistance: The device's low thermal resistance allows for effective heat dissipation, ensuring reliable operation even under high temperature conditions.
  • Surface Mount Package: The MBR140SF comes in a compact surface-mount package, enabling easy integration into various electronic assemblies and saving valuable board space.

Applications

The versatility of the MBR140SF allows it to be used in a wide range of applications, including:

  • DC/DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Power supply polarity protection
  • Automotive applications
  • Portable devices and battery-powered systems

Specifications

The MBR140SF has the following specifications:

  • Peak Repetitive Reverse Voltage (Vrrm): 40V
  • Maximum Continuous Forward Current (If): 1A
  • Maximum Forward Voltage Drop (Vf) at If: 0.5V
  • Operating Junction Temperature Range: -55°C to +150°C

With its combination of efficiency, reliability, and compact size, the MBR140SF from ON Semiconductor is an excellent choice for designers looking to optimize their power management solutions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,600+ $0.0313 $50.0800
3,895+ $0.0257 $100.1015
6,025+ $0.0249 $150.0225
8,300+ $0.0241 $200.0300
10,730+ $0.0233 $250.0090
14,355+ $0.0209 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 399,325 pieces
MOQ: 1600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess