ON Semiconductor MBR30H60G Schottky Barrier Rectifier
The MBR30H60G is a robust Schottky Barrier Rectifier designed by ON Semiconductor, renowned for its high efficiency and reliability in power conversion applications. This rectifier is a standout choice for engineers looking to enhance the performance of their power management systems.
Key Features
- High Current Capability: With a forward current rating of 30A, the MBR30H60G can handle high current demands, making it suitable for demanding applications.
- Low Forward Voltage Drop: The device features a low forward voltage drop, which translates to reduced power loss and improved efficiency in operation.
- High Surge Capacity: Its peak surge current capability ensures the rectifier can handle overcurrent conditions, providing robust protection for sensitive circuits.
- Wide Operating Temperature Range: The MBR30H60G is designed to operate within a temperature range of -65°C to 175°C, accommodating extreme environmental conditions.
- Guard Ring Die Construction: This feature provides enhanced reliability through transient protection, making the device more resilient to voltage spikes.
Applications
The MBR30H60G is versatile and can be used in a variety of applications, including:
- Power supply management
- DC-DC converters
- Free-wheeling diodes
- Reverse battery protection
- Automotive applications
- High-frequency rectification
Package and Quality Assurance
The MBR30H60G comes in a TO-220 package, which is widely accepted in the industry for its ease of handling and excellent thermal performance. ON Semiconductor ensures the highest quality standards, with the device being RoHS compliant and lead-free, making it an environmentally friendly option for modern electronic applications.
With its combination of high efficiency, thermal stability, and durability, the MBR30H60G Schottky Barrier Rectifier from ON Semiconductor is an excellent choice for designers looking to optimize their power management solutions.