EN
  • EN
  • DE

MBR745G

Part No MBR745G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 45V 7.5A TO220-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) 7.5A
Voltage - Forward (Vf) (Max) @ If 840mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 45V
Mounting Through Hole
Case / Package TO-220-2
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 022401-MBR745G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian MBR745G CAD Model

Description

The ON Semiconductor MBR745G is a highly efficient, robust Schottky barrier rectifier designed for high-performance power conversion applications. This rectifier is well-suited for use in switch-mode power supplies (SMPS), uninterruptible power supplies (UPS), DC-DC converters, and free-wheeling diode applications, among others.

Key Features

  • Voltage Rating: The MBR745G boasts a maximum repetitive peak reverse voltage (Vrrm) of 45V, making it suitable for low voltage applications that require efficient switching.
  • Current Capacity: With a high forward continuous current of 7.5A, this device can handle significant current loads, contributing to its versatility in various power applications.
  • Low Forward Voltage Drop: The low forward voltage drop (Vf) minimizes power loss and improves efficiency, which is critical in power-sensitive designs.
  • High Surge Capability: It has the ability to manage high surge currents without performance degradation, ensuring reliability under transient conditions.
  • Package: Housed in a TO-220 package, the MBR745G provides a compact solution with easy mounting and excellent thermal performance.
  • Operating Temperature: It operates within a junction temperature range of -65°C to 175°C, accommodating a wide range of environmental conditions.

Performance Advantages

The MBR745G is engineered to offer superior conduction and switching characteristics. The use of Schottky barrier technology reduces the power losses associated with rectification, enhancing overall system efficiency. Its high surge capacity ensures that the device can handle peak currents without failure, which is particularly important in applications where power spikes are common.

Applications

This Schottky barrier rectifier is ideal for a variety of applications, including:

  • Power supply design, particularly in high-frequency output rectification stages
  • Automotive applications requiring high reliability and performance
  • Industrial power systems where efficiency and thermal performance are critical
  • DC power systems and PV solar power inverters

The MBR745G from ON Semiconductor is a testament to the company's commitment to providing power management solutions that meet the needs of modern electronic systems. It stands out for its efficiency, reliability, and versatility, making it a preferred choice for engineers and designers worldwide.

You May Also Be Interested in

Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9478 $52.1290
130+ $0.7777 $101.1010
200+ $0.7534 $150.6800
275+ $0.7291 $200.5025
355+ $0.7048 $250.2040
475+ $0.6319 $300.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess