EN
  • EN
  • DE

SMBYT03-400

Part No SMBYT03-400
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 3A SMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.5V @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 60ns
Current - Reverse Leakage @ Vr 10μA @ 400V
Mounting SMD (SMT)
Case / Package SMC
Operating Temperature - Junction -40°C to 150°C
Win Source Part Number 106212-SMBYT03-400
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBYT03-400 CAD Model

Description

Introducing the SMBYT03-400 Rectifier Diode from STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the SMBYT03-400, a robust and reliable rectifier diode designed to meet the needs of a wide range of applications. This high-performance component is engineered to provide efficient and stable rectification, making it an ideal choice for power supply and conversion systems.

Key Features

  • High Reverse Voltage Capability: The SMBYT03-400 boasts a high reverse voltage capability of 400 volts, making it suitable for high-voltage applications.
  • High Surge Current Capacity: With its ability to handle high surge currents, this diode is well-suited for circuits that experience short-duration overvoltage events.
  • Low Forward Voltage Drop: The low forward voltage drop ensures higher efficiency and reduces thermal stress, leading to improved performance and longevity.
  • Robust Package: Encased in a SMB (DO-214AA) package, the SMBYT03-400 offers a compact footprint while providing excellent mechanical and thermal stability.

Applications

The SMBYT03-400 is versatile and can be used in various applications, including:

  • Switching power supplies
  • Adapters and chargers
  • Lighting circuits
  • Motor control systems
  • Reverse polarity protection

Reliability and Quality

STMicroelectronics is committed to delivering high-quality and reliable components. The SMBYT03-400 is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and consumer applications. Users can trust in the durability and performance of this diode, which is designed to withstand challenging environments and provide consistent operation over time.

Conclusion

The SMBYT03-400 rectifier diode from STMicroelectronics is a testament to the company's dedication to innovation and excellence in the semiconductor industry. With its high reverse voltage, surge current capacity, and low forward voltage drop, this diode stands out as a superior choice for engineers and designers looking for a reliable and efficient rectification solution. Whether for power management, protection, or conversion, the SMBYT03-400 is poised to deliver top-notch performance in a variety of applications.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Micro Commercial Co
Interface
Lowest to $0.0880
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1,565+ $0.0370 $57.9050
3,705+ $0.0312 $115.5960
5,770+ $0.0300 $173.1000
8,000+ $0.0289 $231.2000
10,420+ $0.0277 $288.6340
13,640+ $0.0254 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 1565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess