EN
  • EN
  • DE

MBR830MFST3G

Part No MBR830MFST3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Diode Schottky 30V 8A 5-Pin(4+Tab) SO-FL T/R / DIODE SCHOTTKY 30V 8A 5DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 30V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Maximum) @ If 700mV @ 8A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 200μA @ 30V
Mounting SMD
Package 8-PowerTDFN, 5 Leads
Manufacturer Package 5-DFN (5x6) (8-SOFL)
Operating Temperature - Junction -40°C ~ 150°C
Win Source Part Number 787536-MBR830MFST3G
Popularity Medium
Supply and Demand Status Limited
Family Name MBR830MFS
Introduction Date October 17, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MBR830MFST3G CAD Model

Description

The MBR830MFST3G from ON Semiconductor is a robust and highly efficient Schottky Barrier Rectifier designed for high-frequency power supply applications and polarity protection. This rectifier is a surface-mount device that comes in a compact SMB package, which is ideal for applications where space is at a premium.

Key Features:

  • Low Forward Voltage Drop: The MBR830MFST3G offers a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • High Surge Capacity: With its ability to handle high surge currents, this device ensures reliability and stability in applications subject to sudden surges.
  • Power Dissipation: It has a power dissipation of 3.75 watts, which contributes to its ability to handle high currents without overheating.
  • High Junction Temperature: The device operates effectively over a wide temperature range with a maximum junction temperature of 150°C, making it suitable for harsh environments.
  • Reverse Voltage: It can withstand reverse voltages of up to 30 volts, providing a margin of safety in circuits that experience high voltage levels.
  • Low Leakage Current: The low leakage current characteristic minimizes power loss when the diode is in the reverse-biased state, ensuring energy efficiency.
  • RoHS Compliant: The MBR830MFST3G is compliant with RoHS directives, making it environmentally friendly and suitable for use in green products.

Applications:

The MBR830MFST3G is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-to-DC converters
  • Automotive applications

ON Semiconductor's commitment to quality and performance is evident in the MBR830MFST3G Schottky Barrier Rectifier. It is a reliable choice for designers looking to improve efficiency and thermal performance in their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Micro Commercial Co
Interface
Lowest to $0.0880
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess