EN
  • EN
  • DE

MBRA120ET3

Part No MBRA120ET3
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Surface Mount Schottky Power Rectifier 1 AMPERE 20 VOLTS | DIODE SCHOTTKY 20V 1A SMA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 20V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 530mV at 1A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 10μA at 20V
Mounting Style SMD
Manufacturer Package DO-214AC, SMA
Supplier Device Package SMA
Operating Temperature - Junction -55°C ~ 150°C
Family Part Number MBRA120
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 1216190-MBRA120ET3
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Automotive, Industrial
Ultra Librarian 3D Model Ultra Librarian MBRA120ET3 CAD Model

Description

ON Semiconductor MBRA120ET3 Schottky Barrier Rectifier

The ON Semiconductor MBRA120ET3 is a high-performance Schottky barrier rectifier designed for use in a variety of electronic applications. This rectifier is known for its low forward voltage drop and fast switching capabilities, making it suitable for high-efficiency power management tasks. The MBRA120ET3 is housed in a compact SMA package, allowing for easy integration into space-constrained designs.

Key Features

  • Low Forward Voltage Drop: The MBRA120ET3 boasts a low forward voltage drop, which enhances system efficiency by reducing power losses during conduction.
  • High Surge Capacity: This device can handle high surge currents, offering robust performance during transient conditions.
  • Fast Switching Speed: With its quick switching action, the MBRA120ET3 minimizes switching losses and is ideal for high-frequency operations.
  • Low Power Losses: The high efficiency of this Schottky barrier rectifier translates to lower power losses, which is crucial for power-sensitive applications.
  • Guard Ring Die Construction: The inclusion of a guard ring enhances the device's ruggedness and long-term reliability by providing protection against voltage spikes.

Applications

The MBRA120ET3 is versatile and can be used in a wide range of applications, including:

  • Power supply units
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Automotive applications
  • Reverse battery protection
  • Portable devices and battery charging

Specifications

With a maximum forward current of 1A and a peak repetitive reverse voltage of 20V, the MBRA120ET3 is suitable for many low to medium power applications. Its operating junction temperature range is from -65°C to 125°C, ensuring stable performance across various environmental conditions.

In summary, the ON Semiconductor MBRA120ET3 Schottky barrier rectifier is a reliable and efficient choice for designers seeking a rectifier that provides a balance between fast switching, low voltage drop, and robust surge handling capabilities. Its compact size and thermal efficiency make it an excellent choice for modern, high-performance electronic systems.

You May Also Be Interested in

MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1390 $58.3800
1,015+ $0.1141 $115.8115
1,570+ $0.1106 $173.6420
2,160+ $0.1070 $231.1200
2,795+ $0.1034 $289.0030
3,745+ $0.0926 $346.7870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,900 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess