MBRB10100CT-G - ON Semiconductor
The MBRB10100CT-G is a state-of-the-art Schottky barrier rectifier designed by ON Semiconductor, renowned for its expertise in power management and precision technology. This robust component is engineered for high-efficiency power conversion applications, delivering superior performance in a compact, surface-mount package.
With its dual diode common-cathode configuration, the MBRB10100CT-G is optimized for use in high-frequency systems where minimal power loss and heat generation are critical. This makes it an ideal choice for switch-mode power supplies (SMPS), freewheeling diodes, polarity protection applications, and power factor correction circuits.
Key Features:
- High Surge Capacity: The device can handle a high level of surge current, ensuring reliability and stability under extreme conditions.
- Low Power Loss: The low forward voltage drop contributes to reduced power loss, enhancing overall system efficiency.
- High Frequency Operation: Its fast switching capability allows for high-frequency operation, which is essential for modern power supply designs.
- Robust Temperature Performance: Capable of operating within a wide temperature range, the MBRB10100CT-G maintains its performance even in harsh environments.
- Environmentally Friendly: This component is lead-free and RoHS compliant, minimizing the environmental impact and ensuring compliance with global regulations.
Specifications:
- Package: TO-263 (D2PAK)
- Maximum Repetitive Reverse Voltage (Vrrm): 100V
- Maximum Average Forward Rectified Current (Io): 10A
- Peak Forward Surge Current (Ifsm): 150A
- Operating Junction Temperature Range: -65°C to 175°C
The MBRB10100CT-G represents ON Semiconductor's commitment to providing high-quality components that meet the rigorous demands of today's electronic devices. Whether it's for industrial, computing, automotive, or consumer applications, this Schottky barrier rectifier is designed to deliver unparalleled performance and reliability.