EN
  • EN
  • DE

MBRB1045T4G

Part No MBRB1045T4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Schottky 45V 10A 3-Pin(2+Tab) D2PAK T/R / DIODE SCHOTTKY 45V 10A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 840mV @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 45V
Mounting SMD (SMT)
Case / Package D2PAK
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 022408-MBRB1045T4G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MBRB1045
Introduction Date May 11, 2000
ECCN EAR99
Country of Origin China, Malaysia , Vietnam, Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MBRB1045T4G CAD Model

Description

ON Semiconductor MBRB1045T4G Schottky Barrier Rectifier

The MBRB1045T4G is a robust Schottky barrier rectifier designed by ON Semiconductor, known for its high efficiency and reliability in power management tasks. This component is a preferred choice for engineers looking to enhance the performance of their power conversion systems, thanks to its outstanding features and specifications.

With a forward continuous current rating of 10A and a reverse voltage of 45V, the MBRB1045T4G is capable of handling moderate power requirements in a variety of applications. Its low forward voltage drop contributes to reduced power loss and improved system efficiency, which is critical in applications where energy conservation is paramount.

The MBRB1045T4G comes in a surface-mount D2PAK (TO-263) package, which not only allows for efficient heat dissipation but also makes it suitable for compact PCB layouts. This packaging is designed to optimize the thermal performance, ensuring the device operates within its specified temperature range even under high current conditions.

One of the key advantages of this Schottky barrier rectifier is its fast switching capability, which is essential for applications requiring high-frequency operation. The device's low reverse recovery time minimizes switching losses and enhances the overall performance of the power supply circuit.

The MBRB1045T4G is also characterized by its guard ring for enhanced ruggedness and long-term reliability. This feature provides protection against voltage spikes and transients, ensuring stable operation under harsh conditions. Furthermore, the device is compliant with RoHS regulations, making it an environmentally friendly option for electronic designs.

Applications for the MBRB1045T4G are diverse and include DC-DC converters, free-wheeling diodes in converters and motor control circuits, power supplies, and other power switching applications. Its robust design and electrical characteristics make it an ideal choice for both commercial and industrial markets.

In summary, ON Semiconductor's MBRB1045T4G Schottky barrier rectifier is a high-performance solution for designers seeking to optimize their power conversion systems with a component that offers low power loss, fast switching, and reliable protection against harsh electrical environments.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,989 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess