EN
  • EN
  • DE

MBRB60H100CT

Part No MBRB60H100CT
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description SWITCHMODE™ Power Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1216293-MBRB60H100CT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Automotive, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian MBRB60H100CT CAD Model

Description

ON Semiconductor MBRB60H100CT Schottky Barrier Rectifier

The MBRB60H100CT is a high-performance Schottky Barrier Rectifier designed and manufactured by ON Semiconductor, renowned for its efficiency and reliability in power management applications. This rectifier is tailored to meet the needs of high-frequency systems, where low switching losses and robust thermal performance are paramount.

Key Features

  • High Current Capability: The device is capable of handling up to 60A of average rectified forward current, making it suitable for high-power applications.
  • Low Forward Voltage Drop: With a low forward voltage drop, this component ensures minimal power loss and improved system efficiency, which is crucial for energy-sensitive designs.
  • High Surge Capacity: The MBRB60H100CT can withstand surge currents, offering robust performance during transient conditions.
  • Dual Diode Configuration: It comes in a common cathode configuration, providing the flexibility to use in a variety of circuit topologies.
  • High Junction Temperature: The device operates effectively at high temperatures, with a junction temperature range up to 150°C, ensuring stability in harsh environments.
  • TO-263 Package: The compact D2PAK (TO-263) package allows for efficient heat dissipation and space-saving on the PCB.

Applications

The MBRB60H100CT is ideal for a range of applications that demand high efficiency and reliability. It is commonly used in:

  • Power supply management
  • DC-DC converters
  • Automotive applications
  • Free-wheeling diodes in inverter circuits
  • Energy storage systems

Quality and Reliability

ON Semiconductor's commitment to quality ensures that the MBRB60H100CT Schottky Barrier Rectifier meets stringent industry standards for performance and reliability. With its advanced features and robust design, this component is an excellent choice for designers looking to enhance the efficiency and longevity of their power management systems.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6484 $58.2648
54+ $2.1726 $117.3204
83+ $2.1056 $174.7648
114+ $2.0374 $232.2636
147+ $1.9693 $289.4871
197+ $1.7660 $347.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess