EN
  • EN
  • DE

MBRD640CTG

Part No MBRD640CTG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 40V 3A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 1 Pair Common Cathode Schottky 40 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer ON Semiconductor
Series SWITCHMODE™
Package Tube
Part Status Not For New Designs
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name MBRD640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number MBRD640CTG-ND, MBRD640CTGOS
Quantity per package 75
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883183-MBRD640CTG
Ultra Librarian 3D Model Ultra Librarian MBRD640CTG CAD Model

Description

ON Semiconductor MBRD640CTG Dual Schottky Rectifier

The MBRD640CTG from ON Semiconductor is a high-performance dual Schottky rectifier designed to meet the needs of a variety of applications requiring efficient power management and high reliability. This component is a popular choice among engineers for its low forward voltage drop and robust thermal performance, making it ideal for use in high-frequency power supplies, inverters, and as freewheeling diodes in a wide range of electronic circuits.

Constructed with ON Semiconductor's state-of-the-art technology, the MBRD640CTG features two rectifying diodes in a common cathode configuration, housed in a DPAK (TO-252) package. This compact, surface-mount package allows for efficient use of PCB space, making it suitable for modern, space-constrained electronic designs.

Key specifications of the MBRD640CTG include a maximum average rectified current of 6A, which ensures it can handle significant power levels. The device has a low forward voltage drop, typically 0.70V at 3A, which contributes to energy savings by reducing power loss during conduction. Additionally, the MBRD640CTG can withstand peak repetitive reverse voltage up to 40V, providing a good margin for overvoltage transients.

The dual diode's fast switching capability makes it an excellent choice for applications where efficiency is critical. It has a maximum operating junction temperature of 150°C, which ensures stable performance even under high-temperature operating conditions. This feature, coupled with its thermal resistance and power dissipation capabilities, allows for a longer lifespan and reliable operation over a wide range of environmental conditions.

With its low power loss, high efficiency, and robust thermal characteristics, the MBRD640CTG is a versatile component that can be utilized in a variety of power management tasks. Whether it's for switching power supplies, DC-DC converters, or other power control applications, this dual Schottky rectifier from ON Semiconductor is engineered to deliver performance and reliability that designers can trust.

For further information on the MBRD640CTG, including detailed electrical characteristics and safety ratings, designers should consult the datasheet provided by ON Semiconductor. This ensures the component is used within its specified limits and applications are designed with the appropriate design margins.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5149 $59.2135
275+ $0.4225 $116.1875
425+ $0.4093 $173.9525
585+ $0.3962 $231.7770
755+ $0.3829 $289.0895
1,010+ $0.3433 $346.7330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,220 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess