EN
  • EN
  • DE

MBRD823LT4

Part No MBRD823LT4
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer ON Semiconductor
Win Source Part Number 316554-MBRD823LT4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBRD823LT4 CAD Model

Description

ON Semiconductor MBRD823LT4 Schottky Barrier Rectifier

The MBRD823LT4 is a high-performance Schottky Barrier Rectifier designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This rectifier is a state-of-the-art device optimized for low forward voltage drop and high surge current capability, making it an excellent choice for high-efficiency power management applications.

Key Features

  • Low Forward Voltage Drop: The MBRD823LT4 boasts a low forward voltage drop, which enhances system efficiency by reducing power losses during conduction.
  • High Surge Capability: This device is capable of handling high surge currents, providing robust performance during transient conditions and ensuring the reliability of the application.
  • Guard Ring Die Construction: It features a guard ring die construction that offers exceptional protection against voltage spikes and enhances the overall ruggedness of the device.
  • High Frequency Operation: With its fast switching capabilities, the MBRD823LT4 is suitable for high-frequency applications, contributing to reduced electromagnetic interference (EMI).
  • Low Power Loss: The efficient operation of this Schottky Barrier Rectifier translates into lower power loss and improved thermal performance.
  • Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability. The MBRD823LT4 is lead-free and RoHS compliant, meeting the requirements for environmentally sensitive applications.

Applications

  • Power Supply Management
  • DC-DC Converters
  • Automotive Applications
  • Power Factor Correction Circuits
  • Reverse Battery Protection
  • Or-ing Diode in Redundant Power Systems

The MBRD823LT4 from ON Semiconductor is packaged in a compact DPAK (TO-252) package, allowing for easy integration into various circuit designs. With its combination of high efficiency, reliability, and environmental compliance, this Schottky Barrier Rectifier is an ideal choice for designers looking to enhance the performance of their power management systems.

By incorporating the MBRD823LT4 into your designs, you can expect a significant improvement in system efficiency, reduced heat dissipation, and a minimized form factor, all of which contribute to a highly effective and reliable power management solution.

You May Also Be Interested in

Vishay
DIODE ARRAY GP 600V 30A TO247AC
Lowest to $13.4059
Vishay
DIODE SCHOTTKY 60A 100V TO-220AB
Lowest to $2.4232
Vishay
DIODE GP 600V 2X5A TO-263AC
Lowest to $1.0057
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $0.5821
Vishay
DIODE ARRAY SCHOTTKY 15V TO247AC
Need more? Email Us
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $0.6722
Vishay
DIODE UF 400V 15A TO247AC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess