EN
  • EN
  • DE

MBRS120T3/SK12

Part No MBRS120T3/SK12
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer ON Semiconductor
Win Source Part Number 316592-MBRS120T3/SK12
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBRS120T3/SK12 CAD Model

Description

ON Semiconductor MBRS120T3/SK12 Schottky Barrier Rectifiers

The ON Semiconductor MBRS120T3/SK12 series represents a line of high-performance Schottky Barrier Rectifiers designed to meet the needs of a wide range of electronic applications. These rectifiers are well-suited for use in switching power supplies, converters, free-wheeling diodes, and as reverse battery protection. The MBRS120T3/SK12 series is engineered to offer low forward voltage drop, high surge capacity, and a significant reduction in power losses.

Key Features:

  • Low Forward Voltage Drop: The MBRS120T3/SK12 rectifiers provide a low forward voltage drop, which enhances power efficiency and reduces thermal issues, making them ideal for high-frequency applications.
  • High Surge Capability: These devices are capable of handling high surge currents without suffering from immediate damage, ensuring reliability and longevity in harsh electrical environments.
  • Low Power Loss: The low power loss characteristics of the MBRS120T3/SK12 series contribute to a higher overall efficiency, making them suitable for energy-sensitive circuits.
  • Compact Design: The surface-mount package allows for a compact design and easy integration into a variety of electronic assemblies.
  • Environmentally Friendly: These rectifiers are lead-free and RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability.

Electrical Characteristics:

  • Peak Repetitive Reverse Voltage (VRRM): 20V
  • Maximum Continuous Forward Current (IF): 1A
  • Maximum Forward Voltage Drop (VF): 0.85V at 1A
  • Maximum Reverse Current (IR): 200 mA at 20V
  • Operating Junction Temperature Range: -55°C to 150°C

The MBRS120T3/SK12 series is available in a SMB (DO-214AA) package, which is known for its reliability and robustness. It is designed to provide optimal performance in a minimal footprint, making it a preferred choice for engineers and designers looking to create compact, energy-efficient power management systems. With its combination of low forward voltage, high surge capability, and low power loss, the MBRS120T3/SK12 series stands out as a solid choice for a variety of applications requiring efficient and reliable rectification.

You May Also Be Interested in

Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2017 $58.4930
615+ $0.1887 $116.0505
955+ $0.1823 $174.0965
1,370+ $0.1692 $231.8040
1,775+ $0.1628 $288.9700
2,220+ $0.1562 $346.7640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,010 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess