EN
  • EN
  • DE

MBRS410LT3G

Part No MBRS410LT3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 10V 4A SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 10V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Max) @ If 330mV @ 4A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 5mA @ 10V
Mounting SMD (SMT)
Case / Package SMC
Operating Temperature - Junction -65°C to 125°C
Win Source Part Number 074339-MBRS410LT3G
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian MBRS410LT3G CAD Model

Description

ON Semiconductor MBRS410LT3G - Schottky Barrier Rectifier

Experience the high efficiency and robustness of the ON Semiconductor MBRS410LT3G, a state-of-the-art Schottky Barrier Rectifier designed to meet the demanding requirements of modern electronic applications. This surface-mount diode is a perfect choice for engineers looking for a component that delivers superior performance in a compact package.

Key Features

  • High Surge Capacity: The MBRS410LT3G can withstand high surge currents, making it ideal for applications that experience momentary overvoltages, ensuring reliability and a longer lifespan for your electronic designs.
  • Low Forward Voltage Drop: With its low forward voltage drop, this diode ensures minimal power loss and improved efficiency, which is crucial for power-sensitive circuits.
  • Low Power Loss: The device's design focuses on reducing power loss, which translates to cooler operation and a boost in overall system efficiency.
  • High Current Capability: The MBRS410LT3G is capable of handling a high forward current of 4 A, making it suitable for high current applications.
  • Guardring for Overvoltage Protection: The inclusion of a guardring significantly enhances the device's ability to withstand overvoltage events, adding an extra layer of protection against voltage spikes.

Applications

The MBRS410LT3G is versatile and can be used in a variety of applications, including:

  • Power supply management in consumer electronics
  • DC-DC converters
  • Free-wheeling diodes in power supplies
  • Reverse battery protection circuits
  • Automotive applications requiring high reliability

Technical Specifications

  • Package: SMB (Surface-Mounted Device)
  • Peak Repetitive Reverse Voltage: 100 V
  • Average Rectified Forward Current: 4 A
  • Operating Junction Temperature: -55°C to +150°C
  • RoHS Compliant: Yes

With its robust construction and excellent electrical characteristics, the ON Semiconductor MBRS410LT3G Schottky Barrier Rectifier is an excellent choice for designers who require a reliable and efficient power rectification solution. Its small footprint and high performance make it an ideal component for space-constrained applications while maintaining the highest quality standards set by ON Semiconductor.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $0.3089
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6162 $64.6480
80+ $1.5120 $120.9600
120+ $1.4598 $175.1760
175+ $1.3557 $237.2475
225+ $1.3035 $293.2875
280+ $1.2513 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,580 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess